EN
  • EN
  • DE

SN74V3670-15PEU

Part No SN74V3670-15PEU
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 8192X36 FIFO MEMORY 128LQFP  /  Synchronous FIFO 288K (8K x 36) Uni-Directional 66.7MHz 10ns 128-LQFP (20x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 288K (8K x 36)
Function Synchronous
Data Rate 66.7MHz
Access Time 10ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 40mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (20x14)
Base Product Number SN74V3
Other Names SN74V3670-15PEUR,TEXTISSN74V3670-15PEU,2156-SN74V3670-15PEU-TI
Standard Package 72
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258813-SN74V3670-15PEU
Ultra Librarian 3D Model Ultra Librarian SN74V3670-15PEU CAD Model

Description

Product Overview: SN74V3670-15PEU by Texas Instruments

The SN74V3670-15PEU is a high-performance integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments. This versatile product is a key component in the world of digital systems, serving as a testament to Texas Instruments' commitment to innovation and reliability in the electronics industry.

Key Features

  • High-Speed Operation: The device is designed to operate at a swift pace, with a speed grade of 15ns, facilitating rapid data processing and transfer rates that cater to the needs of high-speed applications.
  • Advanced Technology: Built using cutting-edge technology, the SN74V3670-15PEU ensures efficient performance and longevity, making it a smart choice for a wide range of electronic designs.
  • Versatile Functionality: This product is adept at handling various digital functions, making it a versatile component for multiple applications across different sectors.
  • Robust Packaging: The device comes in a sturdy EU (Extended Temperature) package, offering enhanced durability and resistance to environmental factors, thus ensuring consistent performance in diverse operating conditions.

Applications

The SN74V3670-15PEU is a suitable candidate for integration into numerous digital applications. It is commonly used in:

  • Data communication systems
  • High-speed computing platforms
  • Networking equipment
  • Signal processing units
  • Consumer electronics

Quality and Support

Texas Instruments is known for its commitment to quality and customer satisfaction. The SN74V3670-15PEU is backed by comprehensive technical support and documentation, ensuring that developers and engineers have access to the resources they need to implement the device successfully in their projects. With a reputation for producing reliable and high-quality components, Texas Instruments ensures that the SN74V3670-15PEU meets the stringent standards expected by the industry.

In conclusion, the SN74V3670-15PEU from Texas Instruments is an exemplary product that combines speed, versatility, and durability, making it an excellent choice for a multitude of digital applications where performance and reliability are paramount.

You May Also Be Interested in

Texas Instruments
16 x 4 Synchronous FIFO Memory with 3-State Outputs 16-CDIP -55 to 125
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Renesas Electronics America
IC FIFO SS 65536X18 10NS 64STQFP / Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP / Asynchronous FIFO 16 x 4 Uni-Directional 4MHz 16-CDIP
Need more? Email Us
Texas Instruments
IC CLOCKED BI-DIR FIFO 132-QFP / Synchronous FIFO 18K (256 x 36 x 2) Bi-Directional 66.7MHz 11ns 132-BQFP (24.13x24.13)
Need more? Email Us
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Lowest to $333.9026
Cypress Semiconductor Corp
IC ASYNC FIFO 512X9 32-PLCC
Lowest to $0.7396
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess