EN
  • EN
  • DE

SN75154

Part No SN75154
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE LINE RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256134-SN75154
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75154 CAD Model

Description

The SN75154, produced by Texas Instruments, is a quadruple differential line receiver designed for digital data transmission over long distances and in electrically noisy environments. This integrated circuit (IC) is specifically crafted to meet the requirements of the standards for balanced and unbalanced digital data transmission, making it highly versatile and suitable for various applications.

Key Features

  • Quadruple Channels: The SN75154 includes four independent differential line receivers in one package, offering compact and efficient use of space in circuit designs.
  • Compatibility: It is compatible with RS-422, RS-423, and other standards, ensuring a broad range of use in different digital communication systems.
  • High Input Impedance: With a 7 kΩ input impedance, the SN75154 allows for multiple receivers on a single bus without significantly loading the bus.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.75V to 5.25V, accommodating variations in power supply and ensuring reliable operation.
  • Input Sensitivity: The device features an input sensitivity of ±200 mV, enabling it to detect low-amplitude signals, which is crucial for long-distance data transmission.
  • Output Features: The SN75154 provides TTL-compatible outputs, which makes it easy to interface with other logic families and devices.

Applications

The SN75154 is commonly used in applications that require high-speed, reliable data transmission. Its typical applications include:

  • Telecommunications systems
  • Industrial control systems
  • Data acquisition systems
  • Professional audio equipment
  • Networking equipment and interfaces

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN75154 is no exception, as it is built to the high standards expected from a leading semiconductor manufacturer. This ensures that the product will perform reliably in the field, even under challenging conditions.

Conclusion

Overall, the SN75154 from Texas Instruments is a robust, reliable solution for digital data communications that require high immunity to electrical noise and the capability to maintain signal integrity over long distances. Its integration of four differential line receivers into a single package makes it a space-efficient choice for designers looking to optimize their system design.

You May Also Be Interested in

ON Semiconductor
Lowest to $2.5606
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Texas Instruments
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess