EN
  • EN
  • DE

SN75451BPS

Part No SN75451BPS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC PERIPHERAL DRIVER 5.25V 8SO  /  Peripheral Driver 2 Element 2 Bit per Element Open Collector Output 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Logic Type Peripheral Driver
Number of Elements 2
Number of Bits per Element 2
Input Type Inverting
Output Type Open Collector
Current - Output High, Low -, 300mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SO
Base Product Number 75451
Other Names 296-SN75451BPS,SN75451BPS
Standard Package 80
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260211-SN75451BPS
Ultra Librarian 3D Model Ultra Librarian SN75451BPS CAD Model

Description

Product Overview: SN75451BPS by Texas Instruments

The SN75451BPS is a high-performance peripheral driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 754xx series of dual peripheral drivers, which are widely recognized for their reliability and versatility in various electronic applications. The SN75451BPS is particularly noted for its ability to efficiently drive both inductive and capacitive loads with high current and voltage levels.

Key Features

  • Dual Peripheral Drivers: The SN75451BPS contains two independent driver circuits in one package, providing compact and efficient control of two separate loads.
  • High-Voltage Outputs: With an output voltage range that typically extends up to 30V, this device is capable of handling high-power applications.
  • High-Current Capabilities: It can deliver an output current of up to 500mA per channel, making it suitable for driving a wide array of peripheral devices.
  • Fast Switching Speeds: The SN75451BPS offers fast switching times, which is essential for applications requiring quick response times.
  • Protection Features: Built-in protection circuitry ensures that the device is safeguarded against conditions that could potentially cause damage, such as over-current situations.
  • Wide Operating Temperature Range: This driver can operate over a temperature range of -40°C to 85°C, making it suitable for industrial environments.

Applications

The SN75451BPS is ideal for a variety of applications that require robust and efficient driving capabilities. It is commonly used in:

  • Relay Drivers
  • Motor Controllers
  • Line Drivers
  • LED Displays
  • Logic Buffers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN75451BPS is no exception, as it meets the stringent quality standards for which Texas Instruments is known. This ensures that customers receive a product that not only performs to their expectations but also provides long-term reliability.

In summary, the SN75451BPS from Texas Instruments is a robust, high-performance peripheral driver that offers dual channels, high-voltage and high-current driving capabilities, and fast switching speeds, making it an excellent choice for a multitude of driving applications.

You May Also Be Interested in

SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6620 $52.9600
185+ $0.5432 $100.4920
290+ $0.5263 $152.6270
395+ $0.5093 $201.1735
510+ $0.4923 $251.0730
680+ $0.4414 $300.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,550 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess