EN
  • EN
  • DE

SN75C3238EDW

Part No SN75C3238EDW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 5/3 28SOIC  /  5/3 Transceiver Full RS232 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number SN75C32
Other Names TEXTISSN75C3238EDW,2156-SN75C3238EDW-TI
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261428-SN75C3238EDW
Ultra Librarian 3D Model Ultra Librarian SN75C3238EDW CAD Model

Description

The SN75C3238EDW is a robust, low-power transceiver module from Texas Instruments, designed for RS-232 communication interfaces. This integrated circuit (IC) is part of the SN75C3238 series, which is engineered to facilitate serial communication in a wide array of applications, from industrial control systems to consumer electronics.

Key Features

  • Interface Type: The product features a bidirectional RS-232 interface, which is the standard for serial communication.
  • Number of Drivers/Receivers: It houses three drivers and five receivers, providing flexibility and support for multiple data lines.
  • Supply Voltage Range: The SN75C3238EDW operates at a supply voltage range between 3.0V and 5.5V, ensuring compatibility with various logic families and power requirements.
  • Low-Power Consumption: Designed with power-saving in mind, this transceiver has a low operational current draw, making it suitable for battery-operated and power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: It offers built-in ESD protection circuits, safeguarding the device from static electricity damages, which is crucial for maintaining longevity and reliability.
  • Data Rate: The device supports data rates up to 250 kbps, allowing for efficient data transmission without sacrificing performance.
  • Temperature Range: The operating temperature range of this IC is from -40°C to 85°C, making it robust enough for use in harsh environmental conditions.

Package and Quality

The SN75C3238EDW comes in a 20-pin SOIC (Wide Body) package, providing a compact footprint for space-constrained applications. It is also characterized for operation from 0°C to 70°C. Texas Instruments ensures high manufacturing standards, and the SN75C3238EDW is no exception, offering reliability and performance consistent with industry expectations.

Applications

This transceiver is ideal for applications that require a reliable and efficient RS-232 communication interface. It is commonly used in point-of-sale terminals, telecommunications, networking equipment, and computer peripherals. Its robust feature set ensures that it can meet the demands of a diverse range of applications, while its low-power consumption makes it an excellent choice for portable and power-sensitive devices.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess