The SN75LVCP422DBR is a high-performance solution from Texas Instruments designed for the facilitation of dual-channel high-speed data transmission over a differential line. This product belongs to Texas Instruments' interface family, specifically under the category of LVDS (Low Voltage Differential Signaling) devices. It is ideal for applications requiring high data rates and low power consumption.
Key Features
-
Dual LVDS Drivers and Receivers: The SN75LVCP422DBR includes dual LVDS transmitters and receivers, making it capable of handling two differential data channels simultaneously.
-
High Data Rates: It supports data rates up to 2.5 Gbps, ensuring efficient performance for high-speed data transmission requirements.
-
Low Power Consumption: Designed for low power operation, it consumes minimal power, which is crucial for energy-sensitive applications.
-
Wide Operating Temperature Range: The device operates reliably over a broad temperature range, making it suitable for industrial applications.
-
Small Footprint: The SN75LVCP422DBR comes in a compact SSOP (Shrink Small Outline Package) form factor, which is beneficial for space-constrained applications.
Applications
The versatility of the SN75LVCP422DBR allows it to be used in various applications, including but not limited to:
- High-speed data communication in networking equipment
- Point-to-point baseband data transmission
- Backplane interconnects
- Cable extenders
- Telecommunications infrastructure
Technical Specifications
Parameter
Value
Data Rate
Up to 2.5 Gbps
Operating Temperature Range
-40°C to +85°C
Package Type
SSOP
Power Supply Voltage
3.3V
Ordering Information
The SN75LVCP422DBR is available for order under the part number SN75LVCP422DBR. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact their sales department.