EN
  • EN
  • DE

SN75LVDS390DR

Part No SN75LVDS390DR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SOIC  /  0/4 Receiver LVDS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Data Rate 200Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 75LVDS390
Other Names SN75LVDS390DRG4,SN75LVDS390DRG4,2156-SN75LVDS390DR,TEXTISSN75LVDS390DR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261364-SN75LVDS390DR
Ultra Librarian 3D Model Ultra Librarian SN75LVDS390DR CAD Model

Description

The SN75LVDS390DR is a high-performance differential line driver and receiver manufactured by Texas Instruments. It is designed to meet the needs of high-speed data transmission over controlled impedance media of approximately 100 ohms. The device is capable of delivering data rates up to 400 Mbps (200 MHz), and it is part of the very high-speed differential signaling (LVDS) family.

Key Features

  • High Speed: The SN75LVDS390DR supports signaling rates up to 400 Mbps, making it suitable for high-speed data transfer applications.
  • Differential Signaling: Utilizes LVDS technology for low-voltage differential signaling, which minimizes electromagnetic interference (EMI) and power consumption while maintaining high data rates.
  • Low Power Consumption: The device operates with a nominal 3.3V supply, ensuring low power dissipation.
  • Interoperability: Conforms to the TIA/EIA-644 LVDS standard, ensuring compatibility with other standard LVDS products.
  • Robust Protection: Features fail-safe circuitry that ensures a high level of protection against damage or data loss under fault conditions, such as an open circuit, short circuit, or idle-bus.

Applications

The SN75LVDS390DR is ideal for a variety of applications where high data integrity and speed are crucial. It is commonly used in:

  • Networking equipment and telecommunications systems
  • High-speed data acquisition and generation systems
  • Cable extenders and repeaters
  • Backplane interconnects
  • Industrial control and automation

Package and Quality

This device is available in an 8-pin SOIC package, denoted by the 'DR' suffix in its product name, and is designed for surface-mount technology (SMT). The SN75LVDS390DR is also characterized for operation from -40°C to 85°C, supporting industrial temperature ranges for various environments.

Ordering and Availability

For pricing, ordering, and availability, please visit the Texas Instruments website or contact an authorized distributor. Product datasheets, technical documentation, and support resources are also available online to assist with the integration of the SN75LVDS390DR into your design.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess