EN
  • EN
  • DE

SN75LVDS391PW

Part No SN75LVDS391PW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER 4/0 16TSSOP  /  4/0 Driver LVDS 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Driver
Protocol LVDS
Number of Drivers/Receivers 4/0
Data Rate 630Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 75LVDS391
Other Names SN75LVDS391PWG4,SN75LVDS391PWG4,296-26667-5,2156-SN75LVDS391PW,SN75LVDS391PW,TEXTISSN75LVDS391PW
Standard Package 90
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261487-SN75LVDS391PW
Ultra Librarian 3D Model Ultra Librarian SN75LVDS391PW CAD Model

Description

Product Overview: SN75LVDS391PW from Texas Instruments

The SN75LVDS391PW is a high-performance differential line driver designed by Texas Instruments, renowned for its robust electronics components. This device is part of the LVDS (Low Voltage Differential Signaling) family and operates with a nominal voltage of 3.3V, which is conducive to low power consumption while maintaining high-speed data transmission capabilities.

Encased in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the SN75LVDS391PW is designed to meet the stringent demands of fast point-to-point data transmission systems. It is particularly suitable for applications that require low power dissipation, low noise generation, and high data rates, such as Gigabit Ethernet, Fibre Channel, and other high-speed data communication protocols.

The device boasts impressive technical specifications, including a signaling rate of up to 400 Mbps (Mega bits per second), making it a suitable choice for high-speed data transmission in a variety of applications. Moreover, the SN75LVDS391PW ensures low voltage differential signaling outputs with a typical differential output voltage of 350 mV, which contributes to its low power dissipation and high noise immunity.

One of the key features of the SN75LVDS391PW is its support for a wide common-mode voltage range, which enhances its flexibility and reliability in various signaling environments. Additionally, the driver has a flow-through pinout that simplifies the PCB layout, reducing signal crosstalk and simplifying the design process.

For protection, the SN75LVDS391PW includes a power-off protection feature that ensures the device is in a high-impedance state when powered down. This helps prevent damage to the device and connected components during power cycling events. Furthermore, it is characterized for operation from -40°C to 85°C, making it suitable for industrial applications that may encounter harsh environmental conditions.

In summary, the SN75LVDS391PW from Texas Instruments is a reliable and efficient solution for high-speed differential signaling applications. With its low power operation, high data rate capabilities, and robust protection features, it stands as a top choice for designers looking to optimize their data transmission systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6071 $52.8568
19+ $5.4212 $103.0028
29+ $5.2518 $152.3022
40+ $5.0824 $203.2960
51+ $4.9130 $250.5630
69+ $4.4048 $303.9312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,030 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess