EN
  • EN
  • DE

SN75LVDS81DGGR

Part No SN75LVDS81DGGR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description FlatLink (TM) Transmitter 56-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Data Rate 228 Mbps
Lead Free Contains Lead
Number of Pins 56
RoHS Non-Compliant
Win Source Part Number 1095283-SN75LVDS81DGGR
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75LVDS81DGGR CAD Model

Description

The SN75LVDS81DGGR is a high-speed interface chip designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically crafted to facilitate fast and reliable data transmission with low power consumption and reduced electromagnetic interference (EMI).

Key Features

  • High Data Rates: The device supports signaling rates up to 622 Mbps, making it suitable for high-speed data transmission applications.
  • Low-Voltage Operation: It operates with a nominal voltage of 3.3V, which helps in reducing power consumption and enables compatibility with low-voltage systems.
  • Differential Signaling: LVDS technology ensures robust data transmission with high noise immunity by using differential signaling, which minimizes voltage swings and EMI.
  • Low Power Consumption: The SN75LVDS81DGGR is designed for efficiency, with a typical power consumption of just 55 mW (max) when active.
  • Compatibility: It is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS-compliant devices.
  • Surface-Mount Package: The device comes in a TSSOP (Thin Shrink Small Outline Package) with 56 pins, ideal for space-constrained applications.

Applications

The SN75LVDS81DGGR is versatile and can be used in various high-speed data communication applications. It is particularly well-suited for:

  • Flat panel displays
  • High-resolution video signal transmission
  • Backplane data transfer in servers and telecom infrastructure
  • High-speed data acquisition systems
  • Networking equipment and switches

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75LVDS81DGGR is no exception. It is designed to meet or exceed industry standards for performance and reliability. The device is also RoHS compliant, meaning it adheres to strict environmental regulations by avoiding the use of certain hazardous substances in its manufacture.

Conclusion

With its robust feature set and high-speed capabilities, the SN75LVDS81DGGR from Texas Instruments is an excellent choice for designers looking to implement reliable, high-performance data transmission in their systems. Its low-voltage operation and differential signaling ensure energy-efficient and noise-immune performance, making this device a go-to component for a wide range of electronic applications.

You May Also Be Interested in

Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess