EN
  • EN
  • DE

SNJ54109J

Part No SNJ54109J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336184-SNJ54109J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54109J CAD Model

Description

The SNJ54109J is a high-performance, dual J-K flip-flop integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device features two J-K flip-flops with clear and preset functionality, making it an essential component for a wide range of digital applications.

Key Features

  • Logic Type: J-K Flip-Flop
  • Output Type: Differential
  • Number of Elements: Dual
  • Number of Bits per Element: 1
  • Supply Voltage Range: Typically 5V
  • Logic Case Style: J Package
  • Operating Temperature Range: Military Grade
  • Mounting Type: Through Hole

Performance and Durability

Designed to meet the rigorous standards of military-grade specifications, the SNJ54109J operates reliably across a wide temperature range. Its robust construction ensures performance stability and durability, making it suitable for high-reliability applications in harsh environments.

Applications

The SNJ54109J is versatile enough to be used in various digital circuits, including:

  • Control systems
  • Counters and dividers
  • Shift registers
  • Memory storage devices
  • Pulse shaping circuits
  • Sequential logic circuits

Quality and Support

With Texas Instruments' commitment to quality, the SNJ54109J is manufactured to the highest standards, ensuring reliable performance and longevity. Customers can also take advantage of Texas Instruments' extensive support network, which provides technical assistance and design resources to help integrate the SNJ54109J into your projects.

Ordering Information

Product: SNJ54109J
Package: Ceramic Flat Package (J)
Data Sheet: Available upon request

For pricing, availability, and ordering information, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess