EN
  • EN
  • DE

SNJ54123W

Part No SNJ54123W
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description RETRIGGERABLE MONOSTABLE MULTIVIBRATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256451-SNJ54123W
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54123W CAD Model

Description

The SNJ54123W is a monolithic dual timing circuit that offers precision timing and reliability, hailing from the reputable semiconductor manufacturer, Texas Instruments (TI). This product is a part of the 54 series, which is well-known for its robust performance in a wide range of environmental conditions, making it suitable for military and aerospace applications.

Key Features

  • High-Speed Performance: The SNJ54123W is designed for high-speed operation, which is crucial for applications requiring quick response times and efficient processing.
  • Dual Timers: Equipped with two independent timers, it provides versatility in its applications, allowing for sequential timing operations within a single package.
  • Adjustable Duty Cycle: The duty cycle of the output pulses can be adjusted by external components, offering flexibility for a variety of uses.
  • Wide Voltage Range: This device can operate over a wide range of supply voltages, accommodating different power supply requirements.
  • Temperature Range: With an operating temperature range suitable for military specifications, the SNJ54123W can withstand extreme environmental conditions.

Applications

The SNJ54123W is designed for use in applications that require precise timing control, such as:

  • Precision timing
  • Pulse shaping
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SNJ54123W is no exception. It is manufactured to meet the stringent requirements of the military standards, ensuring high reliability for critical applications. Each device is rigorously tested to ensure it meets the specified performance criteria.

Ordering Information

The SNJ54123W is available in a variety of packages, including the ceramic flat package and the ceramic dual-in-line package, to suit different mounting and space requirements. For detailed ordering and product information, visit the Texas Instruments website or contact an authorized TI distributor.

Note: For the most current and detailed specifications, refer to the official Texas Instruments datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess