EN
  • EN
  • DE

SNJ54366AJ

Part No SNJ54366AJ
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Hex Bus Drivers With 3-State Outputs 16-CDIP -55 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
High Level Output Current -2 mA
Lead Free Contains Lead
Logic Function Buffer
Low Level Output Current 32 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Channels 6
Number of Elements 1
Number of Inputs 6
Number of Outputs 6
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Inverting
Propagation Delay 37 ns
RoHS Non-Compliant
Win Source Part Number 1016296-SNJ54366AJ
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54366AJ CAD Model

Description

The Texas Instruments SNJ54366AJ is a high-performance, dual-channel digital buffer/line driver designed to address the need for versatile, reliable communication in modern digital systems. This integrated circuit is part of Texas Instruments' esteemed semiconductor product line, known for its robust performance and integration in a wide range of electronic applications.

Key Features

  • Dual-Channel Configuration: The SNJ54366AJ features two independent line drivers, allowing for flexible usage in various digital communication protocols.
  • Wide Operating Voltage Range: This device supports a broad range of operating voltages, making it suitable for multi-voltage systems and ensuring compatibility with both legacy and modern digital equipment.
  • High Output Drive: With its strong output drive capabilities, the SNJ54366AJ can handle high current loads, making it an excellent choice for driving long cables or high-capacitance loads.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with minimal power dissipation, which is crucial for battery-powered or energy-sensitive applications.
  • Advanced Protection Features: The SNJ54366AJ is equipped with built-in protection mechanisms, such as overvoltage protection and thermal shutdown, to ensure reliable operation under adverse conditions.

Applications

The versatility of the SNJ54366AJ makes it an ideal candidate for a multitude of applications, including but not limited to:

  • Data communication systems
  • Signal buffering in telecommunication networks
  • High-speed digital data transmission
  • Level shifting for multi-voltage digital systems
  • Peripheral driving in computing systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SNJ54366AJ is manufactured under strict quality control measures, ensuring both reliability and performance for critical applications. With Texas Instruments' long-standing reputation in the semiconductor industry, you can trust the SNJ54366AJ for your digital system needs.

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess