The SNJ54ABT541J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This octal buffer/line driver with 3-state outputs is part of the ABT family, which is known for its advanced biCMOS technology. The device is specifically crafted to deliver both high-speed operation and the capability to drive heavily loaded outputs with minimum propagation delay, making it an excellent choice for a wide range of applications in computing, telecommunications, and industrial markets.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Package / Case: Military-grade Ceramic Flat-20
- Logic Family: ABT
- Operation Voltage: 4.5V to 5.5V, optimized for 5V systems
- Output Drive Capability: Capable of driving heavily loaded outputs with 64 mA in both high and low states
- Propagation Delay Time: Fast propagation delay times, minimizing the delay from input to output
- Operating Temperature Range: -55°C to 125°C, suitable for military and industrial applications
- Technology: Advanced BiCMOS technology that combines the strength of CMOS with bipolar transistors
Product Benefits
The SNJ54ABT541J is designed to address the needs of high-speed data transmission while ensuring data integrity. Its ability to operate in extreme temperature conditions and its robust output drive make it an ideal choice for mission-critical applications where reliability is paramount. The device's fast switching speeds and low power consumption are beneficial for creating energy-efficient designs that do not compromise on performance.
Applications
This octal buffer/line driver is versatile and can be used in a variety of applications. It is particularly useful in interfacing with bus-terminated lines, memory address drivers, clock drivers, and bidirectional communication ports. Its military-grade specification ensures that it can be used in defense and aerospace applications where high reliability under harsh conditions is required.
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SNJ54ABT541J is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the military and industrial sectors. Customers can trust in the reliability and performance of this octal buffer/line driver for their critical applications.