EN
  • EN
  • DE

SNJ54ACT08FK

Part No SNJ54ACT08FK
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function AND
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 4
Number of Elements 4
Number of Gates 4
Number of Outputs 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 10 ns
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1007444-SNJ54ACT08FK
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ACT08FK CAD Model

Description

The SNJ54ACT08FK is a high-performance, quadruple 2-input positive-AND gate integrated circuit from Texas Instruments, designed to operate in the most demanding environments. This device is part of the 54ACT series, which is well-known for its robustness and reliability. The SNJ54ACT08FK is specifically crafted to meet the stringent requirements of military and aerospace applications, ensuring operation under extreme conditions.

Key Features

  • Logic Type: Quadruple 2-Input Positive AND Gate
  • Supply Voltage Range: Operates from 4.5 V to 5.5 V, accommodating standard TTL-level circuits.
  • High Output Drive: Capable of driving high-level output current, allowing for the direct drive of heavy loads.
  • Operating Temperature Range: Designed for a wide range of operating temperatures, from -55°C to 125°C, ensuring reliable performance in harsh conditions.
  • Package Type: Available in a ceramic flat package (FK suffix), which provides excellent thermal properties and resistance to environmental factors.
  • Logic Speed: Fast propagation delay times, ensuring quick response times for high-speed applications.
  • Low Power Consumption: Optimized for low power dissipation, which is critical in power-sensitive designs.

Applications

The SNJ54ACT08FK is particularly suited for a variety of critical applications where failure is not an option. These applications include:

  • Avionics and onboard systems
  • Military hardware and communications equipment
  • Spacecraft electronics and satellite systems
  • High-reliability industrial applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54ACT08FK is manufactured to the highest standards, ensuring unparalleled reliability. Each device undergoes rigorous testing and verification to guarantee performance even in the most challenging conditions.

For designers and engineers who require dependable logic gates that can handle tough environments, the SNJ54ACT08FK from Texas Instruments is an excellent choice. Its combination of high-speed logic operation, durability, and low power consumption make it an essential component for mission-critical applications.

You May Also Be Interested in

Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1456
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8662 $62.5986
6+ $17.1210 $102.7260
10+ $16.5859 $165.8590
13+ $16.0509 $208.6617
17+ $15.5159 $263.7703
22+ $13.9108 $306.0376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess