EN
  • EN
  • DE

SNJ54BCT244W

Part No SNJ54BCT244W
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54BCT244 OCTAL BUFFERS/DRIVERS W / Element Bit per Element Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54BCT244
Standard Package 8 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 336223-SNJ54BCT244W
Ultra Librarian 3D Model Ultra Librarian SNJ54BCT244W CAD Model

Description

The SNJ54BCT244W is a high-performance, octal buffer and line driver designed to meet the requirements of JEDEC Standard No. 7A. Manufactured by Texas Instruments, this integrated circuit is part of their advanced BiCMOS technology (BCT) family. It is specifically crafted to deliver both high-speed operation and the capability to drive heavily loaded outputs without compromising signal integrity, making it an excellent choice for interfacing between different systems or components within a digital environment.

Key Features

  • State-of-the-Art BiCMOS Design: Utilizes Texas Instruments' BiCMOS technology to offer reduced power consumption while maintaining high-speed signal processing.
  • Octal Buffers: Contains eight independent buffers that provide a high degree of flexibility for various data handling and buffering tasks.
  • 3-State Outputs: Features 3-state outputs that can be placed in a high impedance state, allowing for use in bus-oriented systems.
  • Bidirectional Data Flow: With bidirectional operation, the SNJ54BCT244W can manage data flow in both directions, which is essential for modern digital communication protocols.

Applications

The SNJ54BCT244W is suitable for a wide range of applications that require high-speed data transfer and buffering. Its robust design ensures reliable operation in:

  • Bus Interface Devices
  • Data Communication Systems
  • Signal Distribution and Translation
  • Memory Address Drivers
  • Backplane Drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SNJ54BCT244W is no exception. It is built to offer long-term performance and is rigorously tested to ensure it meets the industry standards. The device is available in a wide temperature range, making it suitable for military and aerospace applications where extreme conditions are commonplace.

Product Specifications

The SNJ54BCT244W operates over a broad voltage range and comes in a ceramic flat package that ensures durability and reliability under harsh conditions. For detailed specifications, designers and engineers are encouraged to consult the datasheet and product manuals available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.7045 $80.7045
2+ $78.1825 $156.3650
3+ $75.6605 $226.9815
4+ $73.1385 $292.5540
5+ $65.5724 $327.8620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess