EN
  • EN
  • DE

SNJ54HC191J

Part No SNJ54HC191J
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54HC191 SYNCHRONOUS 4-BIT UP/DOW / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series 54HC
Package Bulk
Product Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 48 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Base Product Number 54HC191
Standard Package 18 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673932-SNJ54HC191J
Ultra Librarian 3D Model Ultra Librarian SNJ54HC191J CAD Model

Description

Product Overview: SNJ54HC191J from Texas Instruments

The SNJ54HC191J is a high-performance integrated circuit manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This IC is a member of the 54HC family, which is well-known for its high-speed CMOS logic. The SNJ54HC191J is specifically designed as a synchronous up/down binary counter that offers a wide range of counting operations for various digital applications.

Key Features

  • Logic Type: 4-Bit Up/Down Counter
  • Counting Sequence: Up/Down
  • Output Configuration: Differential
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: J-Lead Ceramic Package
  • Mounting Type: Through Hole

The SNJ54HC191J is adept at handling both up and down counting modes, making it versatile for applications that require reversible operations. It is designed to directly interface with the 54HC logic family, and due to its differential output configuration, it can drive both high and low loads effectively.

With a wide supply voltage range of 2V to 6V, this IC can be used in environments with varying power supplies, ensuring flexibility in system design. The robust operating temperature range from -55°C to 125°C guarantees that the SNJ54HC191J can perform reliably in extreme conditions, making it suitable for industrial and military applications.

Applications

  • Digital counters and timers
  • Frequency dividers
  • Process control systems
  • Computers and computer systems
  • Instrumentation and measurement systems

The SNJ54HC191J comes in a durable J-Lead Ceramic Package, ensuring high reliability and resistance to harsh environmental conditions. Its through-hole mounting design makes it easy to install on printed circuit boards, which is preferred for applications that require secure and stable connections.

Overall, the SNJ54HC191J from Texas Instruments is a reliable and versatile choice for designers looking to implement a robust counting solution in their digital systems. Its compatibility with other 54HC family components, along with its wide operating ranges, make it an excellent choice for high-performance counting applications.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess