EN
  • EN
  • DE

TAS5753MDDCAR

Part No TAS5753MDDCAR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Digital Input Audio Power Amplifier with EQ and 3-Band AGL | IC AMP AUDIO CLASS D 48HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Class D
Supply Voltage (V) 4.5V ~ 24V
Features Depop, Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating 0°C ~ 85°C
Supplier Device Package 48-HTSSOP
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1264158-TAS5753MDDCAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5753MDDCAR CAD Model

Description

The TAS5753MDDCAR, from Texas Instruments, is a sophisticated audio solution designed to deliver high-quality sound in a compact and efficient package. This integrated circuit is part of Texas Instruments' extensive audio amplifier portfolio and is specifically engineered to cater to the needs of modern audio applications.

Key Features

  • Class-D Amplifier: The TAS5753MDDCAR utilizes Class-D technology to provide an efficient audio amplification solution, reducing power loss and heat generation, making it ideal for space-constrained applications.
  • Digital Audio Input: It supports a variety of digital audio inputs, including I2S and TDM, allowing for flexible integration with digital audio sources.
  • Advanced Modulation Scheme: The device employs a sophisticated modulation scheme that reduces electromagnetic interference (EMI), making it suitable for use in close proximity to RF-sensitive components.
  • Integrated Feedback: With built-in feedback, the TAS5753MDDCAR ensures high-fidelity audio reproduction by minimizing distortion and maintaining signal integrity.
  • Multiple Output Configurations: The amplifier supports both stereo and mono output configurations, providing versatility for different audio system designs.
  • Programmable DSP: The embedded programmable digital signal processor (DSP) allows for custom audio processing and fine-tuning, enabling designers to achieve the desired sound profile for their application.

Applications

The TAS5753MDDCAR is well-suited for a range of audio applications, including but not limited to:

  • Wireless and Bluetooth speakers
  • Soundbars and home theater systems
  • Multi-room audio systems
  • Active speakers and subwoofers

Package and Quality

Available in a compact 48-pin HTSSOP (DCA) package, the TAS5753MDDCAR is designed to meet the space requirements of modern electronic devices. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to meet high standards, ensuring reliability and performance consistency across various audio applications.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9392 $59.6352
13+ $8.1552 $106.0176
19+ $7.9004 $150.1076
27+ $7.6455 $206.4285
34+ $7.3907 $251.2838
46+ $6.6261 $304.8006
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess