EN
  • EN
  • DE

A5191HRTNG-XTP

Part No A5191HRTNG-XTP
Manufacturer ON Semiconductor
Catalog Interface - Modems - ICs and Modules
Description IC HART MODEM CMOS 32QFN / 1.2k Modem HART 32-QFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Data Format HART
Baud Rates 1.2k
Voltage - Supply 3V ~ 5V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number A5191
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 803765-A5191HRTNG-XTP
Ultra Librarian 3D Model Ultra Librarian A5191HRTNG-XTP CAD Model

Description

The A5191HRTNG-XTP from ON Semiconductor is a cutting-edge integrated circuit designed for robust and efficient performance in a variety of electronic applications. This high-quality component is part of ON Semiconductor's extensive portfolio of semiconductor solutions that are known for their reliability and innovation.

Key Features

  • High Integration: The A5191HRTNG-XTP boasts a highly integrated design, making it an ideal choice for compact and complex electronic systems.
  • Advanced Technology: Manufactured using ON Semiconductor's advanced technology, this product ensures superior performance and longevity.
  • Energy Efficient: With energy efficiency in mind, this component is designed to minimize power consumption, making it suitable for battery-powered devices and eco-friendly products.
  • Wide Operating Temperature Range: The A5191HRTNG-XTP is designed to operate reliably over a broad temperature range, making it suitable for industrial and automotive applications where conditions can be harsh.

Applications

The versatility of the A5191HRTNG-XTP allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial control units
  • Power management modules
  • Consumer electronics
  • Internet of Things (IoT) devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The A5191HRTNG-XTP is no exception, with its design and manufacturing processes geared towards ensuring reliability and performance. Customers can trust this component to provide a dependable solution for their electronic products.

Environmental Compliance

Adhering to environmental standards, the A5191HRTNG-XTP is manufactured with eco-friendly practices. ON Semiconductor ensures that this product complies with various international regulations, contributing to a greener and more sustainable future.

You May Also Be Interested in

Maxim Integrated
Single Chip Modem | IC MODEM 3.3V V.22BIS 32-QFN
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.9981
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP
Need more? Email Us
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $0.7337
STMicroelectronics
PCI/USB ADSL CHIPSET
Need more? Email Us
NXP / Nexperia
IC HOME AUTOMATION MODEM 16SOIC
Lowest to $7.0747
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Skyworks Solutions Inc.
IC ISOMODEN GLOBAL DAA 24TSSOP
Lowest to $32.1751

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess