EN
  • EN
  • DE

SNJ54HC259FK

Part No SNJ54HC259FK
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description 8-Bit Addressable Latches 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -5.2 mA
Lead Free Contains Lead
Length 8.89 mm
Low Level Output Current 5.2 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Elements 1
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 300 ns
RoHS Non-Compliant
Thickness 1.83 mm
Width 8.89 mm
Win Source Part Number 1039247-SNJ54HC259FK
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54HC259FK CAD Model

Description

The SNJ54HC259FK is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the 54HC series, which is known for its robust performance in a wide range of applications. The SNJ54HC259FK is an 8-bit addressable latch that provides users with the ability to control multiple outputs with minimal input lines, making it an ideal choice for systems where space and input/output lines are at a premium.

Key Features

  • Logic Type: Addressable Latch
  • Logic Family: HC
  • Number of Bits per Element: 8
  • Output Type: Standard
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: LCC-20

Performance and Durability

The SNJ54HC259FK is designed to operate reliably in extreme temperature conditions, with an operating temperature range of -55°C to 125°C. The device is packaged in a durable LCC-20 (Leadless Chip Carrier) package, ensuring that it can withstand harsh environments and mechanical stresses that may be encountered in industrial and military applications.

Applications

This device is versatile and can be used in a variety of applications. The SNJ54HC259FK is particularly useful in systems that require data storage and retrieval, such as computer servers, networking equipment, and embedded systems. Its ability to control multiple outputs with a few input lines makes it suitable for applications such as:

  • Address decoding in memory control systems
  • Signal routing and multiplexing
  • Control line management in microprocessor-based systems

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive technical support for the SNJ54HC259FK. Detailed datasheets, application notes, and design resources are available to assist engineers in integrating this device into their designs. Texas Instruments' products are synonymous with reliability and precision, making the SNJ54HC259FK a trusted component for your next project.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess