EN
  • EN
  • DE

SNJ54HC374FK

Part No SNJ54HC374FK
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54HC374 OCTAL D-TYPE EDGE-TRIGGE / Flip Flop Element Bit
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC374
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673944-SNJ54HC374FK
Ultra Librarian 3D Model Ultra Librarian SNJ54HC374FK CAD Model

Description

The SNJ54HC374FK from Texas Instruments is a high-performance, octal D-type flip-flop with a clear function. This integrated circuit is part of the HC family, which is known for its high-speed CMOS technology. Designed to operate from a wide range of supply voltages, from 2V to 6V, the SNJ54HC374FK offers the versatility needed for a variety of digital logic applications.

This particular flip-flop features eight edge-triggered D-type flip-flops with 3-state outputs, making it an ideal choice for bus-oriented applications. Each flip-flop has independent D-type inputs and O outputs. The non-inverting outputs contribute to the ease of use in a wide array of applications, including buffer storage, shift registers, and as a holding register.

One of the key attributes of the SNJ54HC374FK is its clear (CLR) input, which allows for asynchronous clearing of the flip-flops. This ensures that the outputs can be quickly set to a low level without waiting for a clock pulse, providing designers with a means to rapidly reset their system as needed. The clock (CLK) input governs the state change on the positive going transition, ensuring precise timing control for the state changes of the flip-flops.

The 3-state outputs are particularly useful for interfacing with bus systems. When the output enable (OE) is low, the device passes the stored data from the D inputs to the outputs. When OE is high, the outputs are in a high-impedance state, which essentially disconnects them from the bus, preventing conflicts and allowing for multiple devices to share the same bus lines.

Constructed with Texas Instruments' robust technology, the SNJ54HC374FK is available in a military-grade flat package, ensuring its reliability and suitability for demanding environments. This makes it an ideal solution for applications that require high-speed, reliable data storage and transfer in a compact footprint.

In summary, the SNJ54HC374FK is a versatile, reliable component for digital systems requiring high-speed, octal D-type flip-flops with clear functionality. Its wide operating voltage range and 3-state outputs make it a flexible choice for designers working on advanced digital logic systems.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.7658 $50.7658
3+ $41.6540 $124.9620
4+ $40.3523 $161.4092
6+ $39.0506 $234.3036
7+ $37.7489 $264.2423
9+ $33.8438 $304.5942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess