Product Overview: SNJ54LS373J
The SNJ54LS373J is a high-quality integrated circuit produced by Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This particular chip belongs to the 54LS series and is a type of octal D-type transparent latch with 3-state outputs. It is specifically designed to interface with 8-bit data buses and provide temporary data storage and data flow direction control in digital systems.
Key Features
- Logic Type: Octal D-Type Transparent Latch
- Output Type: 3-State
- Package / Case: J-Lead Ceramic Package
- Operating Temperature Range: Military-grade with a range of -55°C to 125°C
- Logic Family: LS
- Number of Pins: 20
- Supply Voltage: Typically 5V
- Propagation Delay Time: Fast switching speeds
- Compatibility: Directly interfaces with the TTL family
Applications
The SNJ54LS373J is suitable for a wide range of applications in the military, aerospace, and high-reliability computing fields. Its robust design ensures reliable performance in harsh environments, making it an ideal choice for mission-critical systems where data integrity is paramount. Common applications include:
- Temporary data storage
- Data bus direction control
- System address latches
- Interface between mismatched data buses
Quality and Reliability
As with all Texas Instruments products, the SNJ54LS373J is manufactured to the highest quality standards. The ceramic package provides excellent thermal and mechanical protection, ensuring the device's longevity and reliability. Texas Instruments also provides comprehensive technical support and documentation, making integration and troubleshooting a straightforward process for engineers.
Environmental Compliance
Committed to environmental stewardship, Texas Instruments ensures that the SNJ54LS373J complies with various international standards for environmental safety and sustainability. Customers can be assured of an eco-friendly product that aligns with current regulations.
Overall, the SNJ54LS373J from Texas Instruments stands out as a robust and reliable component for high-performance digital logic applications where durability and precision are critical.