EN
  • EN
  • DE

SNJ54LS74J

Part No SNJ54LS74J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028580-SNJ54LS74J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LS74J CAD Model

Description

Product Overview: SNJ54LS74J

The SNJ54LS74J is a high-quality dual flip-flop integrated circuit produced by the renowned manufacturer Texas Instruments. This device is part of the 54LS series, designed for a variety of digital applications where the reliability and performance of logic operations are critical.

Key Features

  • Dual D-Type Positive-Edge-Triggered Flip-Flops: The SNJ54LS74J contains two independent D-type flip-flops with individual clear and preset inputs.
  • Reliable Performance: This component is designed for military and aerospace applications, ensuring operation under extreme conditions.
  • Low Power Consumption: As part of the LS (Low-power Schottky) family, it offers a balance between speed and power efficiency.
  • Versatility: The device can be used in a wide range of applications, including counters, shift registers, and control circuits.

Technical Specifications

Parameter Value
Logic Family 54LS
Logic Type Flip-Flop
Number of Circuits 2
Output Type Differential
Supply Voltage - Max 5.25 V
Supply Voltage - Min 4.75 V
Operating Temperature Range -55°C to 125°C
Mounting Type Through Hole
Package / Case CerDIP

Applications

The SNJ54LS74J is ideal for mission-critical environments where dependability is paramount. It's commonly found in:

  • Communication systems
  • Instrumentation
  • Military and aerospace technology
  • Complex data processing systems

With its robust construction and proven logic capabilities, the SNJ54LS74J from Texas Instruments is a staple in the electronics industry for applications requiring the highest standards of performance and reliability.

You May Also Be Interested in

Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess