The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TAS5122DCARG4

Part No TAS5122DCARG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 37W D 56TSSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $3.3343 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.3660
$52.392
28+
$3.5830
$100.324
44+
$3.4710
$152.724
60+
$3.3590
$201.540
77+
$3.2470
$250.019
104+
$2.9110
$302.744
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 24,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 37W x 2 @ 6 Ohm
Supply Voltage - Operating 16 V to 25.5 V
Features Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 56-HTSSOP
Dimension 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 054669-TAS5122DCARG4
Popularity Medium
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance

Description

Texas Instruments TAS5122DCARG4 Audio Amplifier

The TAS5122DCARG4 is a high-performance, integrated stereo digital amplifier power stage designed by Texas Instruments to deliver premium audio quality with high efficiency. This advanced audio component is well-suited for a wide range of applications, including home theater systems, professional audio equipment, and high-fidelity sound reproduction systems.

Key Features:

  • Output Power: Capable of delivering up to 125W per channel into 4 ohms, the TAS5122DCARG4 can drive most speakers with ease, providing powerful and clear audio output.
  • PurePath Digital Technology: Incorporates TI's proprietary PurePath Digital technology, which ensures high fidelity audio signal processing with minimal distortion and noise.
  • Efficiency: With an efficiency rating of over 90%, this digital amplifier ensures that most of the power is converted into audio output rather than heat, making it an environmentally friendly choice for energy-conscious users.
  • Thermal Performance: The device is designed with an excellent thermal performance profile, ensuring reliability and longevity even under demanding conditions.
  • Integrated Protection: Features comprehensive error detection and protection against faults such as overtemperature, overcurrent, and undervoltage, ensuring the safety and durability of the amplifier.
  • Signal-to-Noise Ratio (SNR): Boasts a high SNR, which translates to clearer sound with less background noise, enhancing the listening experience.

Product Specifications:

Parameter Value
Product Category Audio Amplifiers
Manufacturer Texas Instruments
RoHS Yes
Output Type 1-Channel Mono or 2-Channel Stereo
THD+N 0.08%
Package / Case PowerPAD-36

Overall, the TAS5122DCARG4 is a robust and efficient solution for high-quality audio amplification. Its integration of cutting-edge technology and protective features make it a reliable and superior choice for audio enthusiasts and professionals alike.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.