EN
  • EN
  • DE

MAX9813LEKA+T

Part No MAX9813LEKA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO MONO AB MIC SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 2.7 V to 3.6 V
Features Input Multiplexer, Microphone, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-8
Dimension SOT-23-8
Win Source Part Number 139715-MAX9813LEKA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9813LEKA+T CAD Model

Description

Product Overview: MAX9813LEKA+T Microphone Amplifier

Maxim Integrated's MAX9813LEKA+T is a high-quality, low-cost, low-noise microphone amplifier with a complete differential input and output architecture, designed to provide a compact and efficient audio amplification solution for a variety of applications. This device is perfect for portable devices where excellent audio performance and minimal power consumption are crucial.

Key Features

  • Automatic Gain Control (AGC): The MAX9813LEKA+T features an AGC circuit that automatically adjusts the gain to maintain a set output level, ensuring consistent audio output in varying noise environments.
  • Low Noise Performance: With its optimized design, the amplifier boasts a low input-referred noise density of 30nV/√Hz, making it ideal for high-quality audio applications.
  • High PSRR: The power supply rejection ratio (PSRR) of 112dB at 217Hz allows for stable performance even with fluctuating power supply conditions, which is critical for battery-powered devices.
  • Wide Supply Voltage Range: Operating from a 2.7V to 3.6V supply voltage, the MAX9813LEKA+T is versatile and can be used in a myriad of devices with different power requirements.
  • Low Power Consumption: The device is optimized for power-sensitive applications, with only 1.4mA of supply current during operation.

Applications

The MAX9813LEKA+T is ideal for adding high-quality audio amplification to devices such as:

  • Smartphones and Tablets
  • Bluetooth Headsets
  • Portable Media Players
  • Conference Phones
  • Security and Surveillance Systems
  • Other Audio Recording Devices

Design and Integration

The compact 8-pin Laminated Chip Carrier (LCC) package allows for easy integration into space-constrained designs. Additionally, the MAX9813LEKA+T is designed for simple and straightforward application circuitry, requiring minimal external components which helps reduce overall system cost and complexity.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX9813LEKA+T microphone amplifier is a top choice for designers looking to enhance the audio performance of their next project without compromising on space or power efficiency.

You May Also Be Interested in

THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7900 $53.7000
70+ $1.4687 $102.8090
110+ $1.4228 $156.5080
150+ $1.3769 $206.5350
190+ $1.3310 $252.8900
255+ $1.1933 $304.2915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess