EN
  • EN
  • DE

ADM1032ARMZ-1RL

Part No ADM1032ARMZ-1RL
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description Fan Controller with SMBus Interface / SENSOR TEMPERATURE SMBUS MICRO8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 100°C
Sensing Temperature - Remote 0°C to 120°C
Output Type SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 7 b
Features Output Switch, Programmable Limit, Standby Mode
Accuracy - Highest (Lowest) ±3°C
Testing Conditions 0°C to 100°C
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 077516-ADM1032ARMZ-1RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM1032
Introduction Date January 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM1032ARMZ-1RL CAD Model

Description

ON Semiconductor ADM1032ARMZ-1RL Temperature Sensor

The ADM1032ARMZ-1RL from ON Semiconductor is a sophisticated, dual-channel digital temperature sensor, designed to ensure precision monitoring of thermal conditions in a variety of electronics systems. This high-accuracy sensor is a vital component for thermal management within PCs, office electronics, and telecommunications equipment.

Key Features:

  • High Accuracy: The sensor provides ±1°C accuracy for external temperature sensing and ±3°C for on-chip temperature sensing, ensuring reliable readings for critical applications.
  • Dual-Channel Sensing: It includes one local and one remote temperature sensor, allowing the device to monitor its own temperature and the temperature of an external diode-connected transistor, which could be located on a CPU, GPU, or other IC.
  • Programmable Alert Outputs: The ADM1032ARMZ-1RL features programmable overtemperature alert (THERM) outputs that can be used to trigger a cooling mechanism or to shut down the system to prevent overheating.
  • Serial Bus Interface: It utilizes a 2-wire serial interface compatible with SMBus 2.0, which enables easy integration into existing systems with minimal additional components.
  • Versatile Supply Voltage: The device operates over a supply voltage range of 3.0V to 5.5V, accommodating various system power requirements.
  • Low Power Consumption: Designed for power-sensitive applications, the ADM1032ARMZ-1RL offers a low operating current, making it ideal for portable and battery-powered devices.

Applications:

This temperature sensor is suitable for a wide range of applications, including but not limited to:

  • Desktop and Notebook Computers
  • Smart Networking Equipment
  • Industrial and Medical Systems
  • Embedded Systems
  • Environmental Monitoring Systems

With its compact MSOP-8 package, the ADM1032ARMZ-1RL is an excellent choice for space-constrained applications, providing precise temperature monitoring in a small footprint. ON Semiconductor's commitment to quality ensures that this temperature sensor meets the highest standards for reliability and performance.

You May Also Be Interested in

Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4335 $52.0200
250+ $0.4056 $101.4000
385+ $0.3916 $150.7660
555+ $0.3636 $201.7980
720+ $0.3496 $251.7120
895+ $0.3357 $300.4515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess