EN
  • EN
  • DE

AP9563GH-HF

Part No AP9563GH-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Lower Gate Charge, Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146090-AP9563GH-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9563GH-HF CAD Model

Description

The AP9563GH-HF is a Halogen-Free, P-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. Utilizing advanced trench technology, this MOSFET is designed for efficient power management in a variety of applications. Its key characteristics include low on-resistance, fast switching speed, and robust thermal performance.

Applications:

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery management systems
  • Power tools

Features:

  • Advanced Trench Technology: Optimizes device performance by minimizing on-resistance and gate charge.
  • Low On-Resistance (RDS(on)): Reduces conduction losses, improving overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.
  • Halogen-Free: Complies with environmental standards.
  • RoHS Compliant: Ensures adherence to Restriction of Hazardous Substances directives.
  • Lead Free Plating

Benefits:

  • High Efficiency: The low on-resistance minimizes power dissipation, leading to high efficiency in power conversion.
  • Compact Design: Suitable for space-constrained applications due to its efficient power handling capabilities.
  • Reliable Operation: The robust design ensures stable performance in a variety of operating conditions.
  • Environmentally Friendly: The halogen-free construction contributes to environmental protection.

Specifications:

The AP9563GH-HF is a P-Channel MOSFET. The device typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of -25A, dependent on case temperature. The on-resistance (RDS(on)) is typically low, minimizing conduction losses. Gate Threshold Voltage is typically around -2.0V. It is commonly available in a TO-252 package. Consult the datasheet for detailed specifications and operating conditions.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $4.3657
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
STMicroelectronics
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Infineon Technologies
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess