EN
  • EN
  • DE

TAS5424ATPHDRMQ1

Part No TAS5424ATPHDRMQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FOUR-CHANNEL AUTOMOTIVE DIGITAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1264092-TAS5424ATPHDRMQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5424ATPHDRMQ1 CAD Model

Description

The TAS5424ATPHDRMQ1 from Texas Instruments is a high-performance, automotive-grade audio amplifier designed to deliver exceptional sound quality with high efficiency. This four-channel digital audio amplifier is part of TI's PurePath™ Smart Amp technology line, which is engineered to enhance the audio experience in automotive sound systems while extending speaker life.

Key Features:

  • Output Power: Capable of delivering up to 23W into 4 ohms per channel, this amplifier can drive speakers with sufficient volume and clarity for an immersive listening experience.
  • Signal-to-Noise Ratio (SNR): With a high SNR, the TAS5424ATPHDRMQ1 ensures a clean audio output with minimal noise, preserving the integrity of the original audio signal.
  • Efficiency: The device's class-D operation offers high efficiency, which reduces power consumption and minimizes heat generation, making it ideal for the confined spaces within a vehicle.
  • Load Dump Protection: It is designed to withstand the harsh electrical environment of automotive applications, featuring load dump protection that safeguards the amplifier from voltage spikes on the power supply line.
  • Thermal Overload Protection: The built-in thermal overload protection prevents damage to the amplifier from overheating, ensuring reliability and longevity.
  • I2C Control Interface: The integrated I2C control interface allows for advanced control and diagnostics, enabling customization and optimization of the audio system's performance.

Applications:

The TAS5424ATPHDRMQ1 is specifically designed for automotive audio applications, including:

  • Car audio systems
  • Infotainment systems
  • Telematics systems

Its robust construction and advanced features make it an excellent choice for manufacturers looking to enhance the audio capabilities of their vehicles without compromising on space or power efficiency.

Quality and Reliability:

As with all Texas Instruments products, the TAS5424ATPHDRMQ1 is manufactured to meet high-quality standards, ensuring reliable performance even under the demanding conditions typical of automotive environments. With the TAS5424ATPHDRMQ1, Texas Instruments continues its commitment to providing innovative solutions for the automotive industry.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7300 $53.1900
7+ $14.5477 $101.8339
11+ $14.0931 $155.0241
15+ $13.6385 $204.5775
19+ $13.1839 $250.4941
26+ $11.8200 $307.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess