EN
  • EN
  • DE

TAS5755MDFDR

Part No TAS5755MDFDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLSS D MONO/STER 56HTSSOP / 2 x 50-W or 2 x 19-W+1 x 50-W Digital Input Audio Amplifier With Equalizer, 2- Band DRC, And License-Free 3D Effect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Supply Voltage (V) 3V ~ 3.6V
Features Short-Circuit and Thermal Protection
Mounting Style SMD
Temperature Range - Operating 0°C ~ 125°C
Supplier Device Package 56-HTSSOP
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Manufacturer Pack Quantity 2,000
MSL Level 4 (72 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812563-TAS5755MDFDR
Ultra Librarian 3D Model Ultra Librarian TAS5755MDFDR CAD Model

Description

Introducing the TAS5755MDFDR by Texas Instruments

The TAS5755MDFDR is a state-of-the-art digital audio power amplifier from Texas Instruments, designed to deliver high-quality, efficient sound amplification. This innovative product is part of TI's extensive audio integrated circuit portfolio and is perfect for a variety of applications, including home theater systems, soundbars, and smart speakers.

At its core, the TAS5755MDFDR is a stereo I²S input Class-D amplifier that integrates audio processing and digital-to-analog conversion, allowing it to drive speakers directly. It supports a wide range of input data rates and formats, making it highly versatile for different audio sources. The device is capable of delivering up to 20W into an 8Ω load with less than 1% THD+N, ensuring loud, clear, and high-fidelity audio reproduction.

One of the key features of the TAS5755MDFDR is its PurePath™ HD technology, which enables high-resolution audio performance with a best-in-class signal-to-noise ratio (SNR) and low harmonic distortion. This ensures that the audio output is crisp, detailed, and true to the original recording. Additionally, the amplifier is equipped with advanced error reporting and thermal foldback protection, which safeguards the device and speakers from damage due to overheating or overload conditions.

The TAS5755MDFDR also boasts an integrated DSP that allows for advanced audio processing. Users can customize their sound experience with features like equalization, dynamic range control, and volume management. This customization can be done through the use of TI's PurePath™ Console software, a user-friendly interface that provides access to a suite of audio tuning tools.

Designed with efficiency in mind, the TAS5755MDFDR operates with a reduced idle power consumption, making it an environmentally friendly choice for audio applications. Its power stage also features a patented feedback architecture that extends battery life in portable applications by reducing power loss.

For easy integration into audio systems, the TAS5755MDFDR comes in a compact 32-pin HTSSOP package, which is ideal for space-constrained applications. Whether for personal use or professional setups, the TAS5755MDFDR is engineered to deliver exceptional audio quality and reliability, making it a top choice for audio enthusiasts and industry professionals alike.

You May Also Be Interested in

THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8509 $50.0617
32+ $3.1598 $101.1136
50+ $3.0610 $153.0500
68+ $2.9623 $201.4364
88+ $2.8635 $251.9880
117+ $2.5673 $300.3741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,472 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess