EN
  • EN
  • DE

TAS5760MDDCA

Part No TAS5760MDDCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 48HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 55.2W x 1 @ 4 Ohm, 63.5W x 2 @ 4 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Depop
Mounting SMD (SMT)
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 48-HTSSOP
Dimension 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 1105512-TAS5760MDDCA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5760MDDCA CAD Model

Description

The Texas Instruments TAS5760MDDCA is a state-of-the-art digital audio amplifier that is part of TI's extensive range of audio solutions. This particular model is designed to deliver high-quality sound with efficient power consumption, making it an ideal choice for a variety of audio applications, including wireless speakers, soundbars, and home theater systems.

Key Features

  • High-Performance Audio: The TAS5760MDDCA is capable of delivering 20W into an 8-ohm load with up to 90% efficiency, ensuring powerful and clear audio output without the need for bulky heat sinks.
  • Advanced Modulation Scheme: It utilizes a closed-loop architecture and advanced modulation scheme that reduces electromagnetic interference (EMI) and improves audio performance.
  • Programmable DSP: A built-in digital signal processor (DSP) allows for customizable audio processing and fine-tuning, providing flexibility to adapt to various acoustic environments and preferences.
  • Multiple Audio Inputs: The amplifier supports multiple audio input formats including I2S, TDM, and analog inputs, offering versatility in system design.
  • Thermal and Overcurrent Protection: TAS5760MDDCA includes comprehensive protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring the longevity and reliability of the device.

Applications

The TAS5760MDDCA is designed for use in a wide range of consumer audio products. Its high efficiency and low heat generation make it particularly well-suited for compact devices where space is at a premium. Applications include:

  • Wireless and Bluetooth speakers
  • Soundbars and docking stations
  • Home theater systems
  • TV audio systems
  • Active speakers and subwoofers

Easy Integration

With its compact PowerPAD™ HTSSOP package, the TAS5760MDDCA is designed for straightforward integration into various audio systems. Its thermal performance is optimized for reliability, and its programmable DSP core offers OEMs the ability to differentiate their products through customized audio signatures and sound enhancements.

Conclusion

The Texas Instruments TAS5760MDDCA is a compelling choice for designers looking to incorporate high-quality audio amplification into their products. With its combination of efficiency, audio performance, and integrated features, this amplifier is poised to elevate the user experience in a multitude of audio applications.

You May Also Be Interested in

Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
ams
IC AMP CLASS AB STEREO 24QFN
Lowest to $35.9182
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1327 $57.0616
18+ $5.8525 $105.3450
27+ $5.6696 $153.0792
37+ $5.4867 $203.0079
48+ $5.3039 $254.5872
64+ $4.7552 $304.3328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess