EN
  • EN
  • DE

TC7662BC0A

Part No TC7662BC0A
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016029-TC7662BC0A
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC7662BC0A CAD Model

Description

Introducing the TC7662BC0A from Texas Instruments

The TC7662BC0A is a high-performance, versatile charge pump voltage converter produced by Texas Instruments. This integrated circuit (IC) is designed to efficiently convert a positive voltage in the range of +1.5V to +10V to a corresponding negative voltage of the same magnitude. Its ability to provide a stable and reliable negative voltage makes it an ideal choice for a variety of applications, including data acquisition systems, operational amplifier power supplies, and isolated power supplies.

The TC7662BC0A offers several key features that make it a robust solution for power conversion needs:

  • High Power Efficiency: By utilizing a switched-capacitor voltage converter design, the TC7662BC0A achieves high power efficiency, reducing the amount of heat generated and minimizing power loss.
  • Low Power Consumption: This device is optimized for low quiescent current, making it suitable for battery-powered and portable applications where power conservation is critical.
  • Versatility: With its wide input voltage range, the TC7662BC0A can be used in various configurations to suit different design requirements.
  • Simple Design: The simplicity of the circuit design allows for easy implementation, requiring only two external capacitors to create the voltage inverter.
  • No External Diode: Unlike some other charge pump converters, the TC7662BC0A does not require an external diode, simplifying the design and reducing component count.

The IC is encapsulated in a compact package, making it suitable for space-constrained applications. Its reliability and durability are ensured by Texas Instruments' commitment to high-quality manufacturing processes and rigorous testing protocols.

Whether you are designing a portable device, a power supply module, or any other system requiring a negative voltage rail, the TC7662BC0A is an excellent choice that combines efficiency, simplicity, and performance. Its integration into your design will ensure a stable and robust power supply solution, backed by the trusted engineering and support of Texas Instruments.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess