EN
  • EN
  • DE

TCA4311ADR

Part No TCA4311ADR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description HOT SWAPPABLE 2-WIRE BUS BUFFERS | IC ACCELERATOR I2C HOTSWAP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Capacitance - Input 10pF
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 5.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TCA4311A
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1265502-TCA4311ADR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA4311ADR CAD Model

Description

        

The TCA4311ADR is a sophisticated bus buffer from Texas Instruments, designed to enhance the capabilities of I²C systems by providing bidirectional buffering. This component is particularly useful in applications where the I²C bus needs to be extended or where multiple devices are required to be connected, thereby increasing the loading capacitance beyond the standard limits.

    

Key Features

    
            
  • Hot-Swap Capability: The TCA4311ADR features a hot-swap function that allows I²C-bus cards to be inserted into a live backplane without corruption of the data and clock buses.
  •         
  • Accommodates Standard Mode and Fast Mode I²C Devices: This buffer is compatible with I²C devices that operate in both the standard mode (up to 100 kHz) and fast mode (up to 400 kHz).
  •         
  • Active High Repeater Enable Input: An active high repeater enable input allows the device to be enabled or disabled easily.
  •         
  • 5.5-V Tolerant Inputs: With 5.5-V tolerant inputs, the TCA4311ADR can interface with higher voltage logic levels, making it versatile for various system designs.
  •         
  • Low Standby Current: The low standby current is a key advantage for power-sensitive applications, ensuring minimal power consumption when the device is not actively buffering.
  •     
    

Applications

    

The TCA4311ADR is ideal for a wide range of applications, including:

    
            
  • Extending the I²C bus communication distance.
  •         
  • Adding more I²C devices to the bus to improve system functionality.
  •         
  • Server and telecommunications equipment where hot-swapping is necessary.
  •         
  • Industrial control systems that require robust I²C communication.
  •     
    

Technical Specifications

    
            
  • Package: 8-Pin SOIC
  •         
  • Operating Temperature Range: -40°C to 85°C
  •         
  • Supply Voltage: 2.7 V to 5.5 V
  •     
    

Overall, the TCA4311ADR from Texas Instruments is a versatile and reliable bus buffer that addresses the challenges of I²C bus systems, ensuring stable communication and system integrity across a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-40 TRAY / Buffer, ReDriver 6 Channel 10Gbps 40-TQFN (4x6)
Lowest to $2.3791
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 / Buffer, ReDriver 4 Channel 10Gbps 42-TQFN (9x3.5)
Lowest to $2.1882

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3709 $54.8360
90+ $1.1248 $101.2320
140+ $1.0897 $152.5580
190+ $1.0545 $200.3550
250+ $1.0194 $254.8500
330+ $0.9139 $301.5870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,001 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess