EN
  • EN
  • DE

TCA6416PWT

Part No TCA6416PWT
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1106301-TCA6416PWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA6416PWT CAD Model

Description

Overview of TCA6416PWT

The TCA6416PWT is a robust integrated circuit designed and manufactured by Texas Instruments, renowned for its expertise in creating high-quality semiconductor products. This 16-bit I/O expander is designed for the I2C bus and SMBus applications, making it a versatile component for expanding the number of I/Os available to a microcontroller or processor.

Key Features

  • I/O Expansion: The TCA6416PWT offers 16 additional I/O ports which can be configured as either inputs or outputs, allowing for significant expansion of I/O capabilities in a system.
  • Interface: It operates via the I2C bus and supports standard (100kHz), fast (400kHz), and fast-plus (1MHz) I2C modes, ensuring compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: This device supports an operating voltage range of 1.65V to 5.5V, accommodating various logic levels and making it suitable for both battery-powered and traditional powered devices.
  • Interrupt Output: An interrupt output pin is provided to indicate to the host controller when an input state has changed, enhancing the efficiency of the system by negating the need for constant polling of the input status.
  • Polarity Inversion: The TCA6416PWT allows for polarity inversion of the input port registers, providing additional flexibility in interfacing with different logic signals.

Applications

The TCA6416PWT is suitable for a broad range of applications due to its flexibility and ease of use. It is commonly used in:

  • Server motherboards
  • Mobile phones
  • Personal electronics
  • Industrial control systems
  • Medical equipment

Package and Reliability

Encased in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, the TCA6416PWT is designed for surface-mount technology, ensuring a compact footprint on printed circuit boards. Texas Instruments' commitment to quality means that this product is built to the highest standards of reliability and performance.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835
NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $3.1364
Microchip Technology
Lowest to $1.1320
Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Need more? Email Us
Microchip Technology
Lowest to $1.0848
NXP / Nexperia
IC XPNDR 400KHZ I2C SMBUS 24SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8234 $53.5276
32+ $3.1371 $100.3872
50+ $3.0391 $151.9550
69+ $2.9410 $202.9290
88+ $2.8430 $250.1840
118+ $2.5489 $300.7702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess