EN
  • EN
  • DE

TCA6507PW

Part No TCA6507PW
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description LOW-VOLTAGE 7-BIT I2C AND SMBus LED DRIVER WITH INTENSITY CONTROL AND SHUTDOWN | IC LED DRVR LIN DIM 40MA 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Linear
Number of Outputs 7
Voltage - Supply (Minimum) 1.65V
Voltage - Supply (Maximum) 3.6V
Voltage - Output 5.5V
Current - Output / Channel 40mA
Frequency 100kHz, 400kHz
Dimming I2C, SMBus
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number TCA6507
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1265514-TCA6507PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCA6507PW CAD Model

Description

The TCA6507PW from Texas Instruments is a versatile and efficient LED driver designed to manage the power and brightness of LEDs in a variety of applications. This LED driver is particularly suitable for small, battery-powered devices where power conservation is crucial. It offers a programmable blink rate and duty cycle, which allows for customization of LED signaling such as in status or indicator lights.

Key Features

  • Multiple LED Support: The TCA6507PW can drive up to seven LEDs independently, giving designers flexibility in creating complex lighting patterns or signals.
  • Low Power Consumption: Engineered for energy efficiency, this LED driver is ideal for portable and battery-operated devices, ensuring minimal impact on battery life.
  • Programmable Settings: Users can program the blink rate and brightness levels, providing control over the visual output and further optimizing power usage.
  • I2C Interface: The device features an I2C-bus interface, which allows for easy integration into existing designs and communication with microcontrollers or other I2C-compatible devices.
  • Flexible Voltage Range: Operating over a voltage range of 1.8V to 5.5V, the TCA6507PW is versatile enough to be used in a wide array of products with different power requirements.

Applications

The TCA6507PW is suitable for a variety of applications, including but not limited to:

  • Mobile phones and personal electronics
  • Portable medical devices
  • Handheld gaming consoles
  • Indicator lights for consumer electronics
  • Backlighting control for small displays

Package and Quality

Offered in a TSSOP (Thin Shrink Small Outline Package), the TCA6507PW ensures a compact footprint on printed circuit boards, making it ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting strict industry standards for performance and reliability.

You May Also Be Interested in

Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess