EN
  • EN
  • DE

TCA6507ZXUR

Part No TCA6507ZXUR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LIN DIM 40MA 12BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Number of Outputs 7
Operating Input Voltage(Min) 1.65V
Maximum Supply Voltage 3.6V
Output Voltage 5.5V
Channel Output Current 40mA
Frequency 100kHz, 400kHz
Dimming I2C, SMBus
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 12-BGA MICROSTAR JUNIOR (2.5x2.0)
Win Source Part Number 031990-TCA6507ZXUR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA6507ZXUR CAD Model

Description

The Texas Instruments TCA6507ZXUR is a sophisticated, low-power LED driver designed to control seven LED outputs with a minimal number of external components. This highly integrated device is ideal for a variety of applications where visual status indication is necessary, such as mobile phones, media players, and other portable consumer electronics.

Key Features

  • Multiple LED Control: The TCA6507ZXUR can drive up to seven LEDs individually or in groups, providing flexibility for different lighting configurations.
  • Programmable Brightness: Each LED output can be programmed for brightness control with 256 levels, allowing for precise adjustment to suit user preferences or ambient light conditions.
  • Low Power Consumption: Designed for battery-powered applications, it features a low standby current, which helps in extending battery life.
  • I2C Interface: The device is equipped with an I2C-bus interface, enabling easy communication with microcontrollers or processors for dynamic control of the LEDs.
  • Input/Output Configuration: LED outputs can be configured as open-drain or push-pull, giving designers the flexibility to choose the appropriate configuration for their specific application.
  • Gradual Dimming: It supports hardware and software gradual dimming, enabling smooth transitions between brightness levels, which can be particularly useful in creating user-friendly interfaces.
  • Thermal Shutdown Protection: The TCA6507ZXUR includes an integrated thermal shutdown feature that protects the device and the LEDs from overheating.

Applications

The versatile nature of the TCA6507ZXUR makes it suitable for a wide range of applications. It is especially useful in portable devices where visual indicators are necessary without compromising on power efficiency. Common applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Notebook Computers
  • Wearable Devices
  • Home Automation Systems

In summary, the Texas Instruments TCA6507ZXUR is a feature-rich LED driver that offers designers a compact, efficient, and flexible solution for managing LED indicators in their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0941 $52.5997
40+ $2.5388 $101.5520
61+ $2.4595 $150.0295
85+ $2.3801 $202.3085
109+ $2.3008 $250.7872
146+ $2.0628 $301.1688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess