EN
  • EN
  • DE

TCA9535DBR

Part No TCA9535DBR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER 16B 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features I/O Expander 16 I²C, SMBus 24-SSOP
Manufacturer Texas Instruments
Package Reel - TR
Number of I/O 16
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-SSOP (0.209", 5.30mm Width)
Case / Package 24-SSOP
Family Name TCA9535
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TCA9535DBR-ND, 296-44625-1, 296-44625-2, 296-44625-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899258-TCA9535DBR
Ultra Librarian 3D Model Ultra Librarian TCA9535DBR CAD Model

Description

The TCA9535DBR is a robust, high-performance 16-bit I²C-bus and SMBus I/O expander from the reputable semiconductor manufacturer, Texas Instruments. This integrated circuit is designed to provide general-purpose remote I/O expansion for most microcontroller families via the I²C interface, which is particularly beneficial in applications where pins on the microcontroller are limited.

Key Features:

  • Expansive I/O Interface: With its 16-bit bi-directional configuration, the TCA9535DBR allows for a wide range of input and output functionalities, making it incredibly versatile for various electronic applications.
  • Low Power Consumption: This device operates with a power supply range of 1.65 to 5.5 V, which enables it to support both low-power and standard I²C-bus capabilities.
  • Enhanced Control: Each I/O can be configured individually via software, offering enhanced control over the device's operation and making it suitable for power-sensitive designs.
  • Interrupt Output: An interrupt output is provided, which can be connected to the interrupt logic of the host microcontroller. This feature is invaluable for prompt notification of input changes without the need for constant polling by the host processor.

Applications:

The TCA9535DBR is ideal for a broad range of applications, including:

  • Server infrastructure
  • Industrial controls
  • Consumer electronics
  • Personal computing devices
  • Automotive systems

Package and Quality:

Encased in a compact SSOP-24 (DB) package, the TCA9535DBR is designed for easy integration into various circuit designs. Texas Instruments is known for their commitment to quality, and this product is no exception, ensuring reliability and performance in your electronic projects.

Conclusion:

Whether you're looking to expand the I/O capabilities of your microcontroller without increasing the pin count or need a reliable solution for complex electronic systems, the TCA9535DBR from Texas Instruments provides a flexible and efficient solution. Its combination of features and ease of use make it a valuable component for designers and engineers alike.

You May Also Be Interested in

Diodes Incorporated
IC XPNDR 400KHZ I2C SMBUS 16TQFN
Need more? Email Us
NXP / Nexperia
IC XPNDR 5MHZ SPI 16TSSOP
Lowest to $7.2762
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Texas Instruments
16-BIT TRANSLATING IC-BUS/SMBUS
Lowest to $3.3370
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
Diodes Incorporated
IC XPNDR 100KHZ I2C 46QFN
Lowest to $5.5643
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3573 $54.2920
90+ $1.1137 $100.2330
140+ $1.0789 $151.0460
195+ $1.0441 $203.5995
250+ $1.0093 $252.3250
335+ $0.9049 $303.1415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,887 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess