The TCAN330DR is a high-performance CAN (Controller Area Network) transceiver from Texas Instruments, designed to facilitate communication in automotive and industrial applications. This robust transceiver is suitable for high-speed CAN functions up to 1 Mbps and is compliant with the ISO 11898-2 standard.
Key Features
- High-Speed CAN Interface: Supports transfer rates up to 1 Mbps, enabling fast and reliable data transfer in critical systems.
- ISO 11898-2 Compliant: Meets the stringent requirements of the ISO standard for CAN communication, ensuring compatibility and reliability.
- Low Power Mode: Features a low-power standby mode that helps in reducing energy consumption when the network is inactive.
- Protection Features: Includes thermal shutdown, open-circuit fail-safe design, and over-current protection, enhancing the durability and longevity of the device.
- Wide Operating Temperature Range: With an operational range from -40°C to 125°C, it is well-suited for harsh environments.
Applications
The TCAN330DR is ideal for a variety of applications, including:
- Automotive networks
- Industrial automation systems
- Embedded control systems
Product Specifications
Parameter
Value
Package Type
SOIC (D)
Temperature Range
-40°C to 125°C
Supply Voltage
4.5V to 5.5V
Bus Fault Voltage
-27V to 40V
The TCAN330DR is available in an 8-pin SOIC package, ensuring easy integration into existing designs. Its reliability and performance make it a top choice for engineers looking to implement CAN communication in their systems.