EN
  • EN
  • DE

TCM320AC54CN

Part No TCM320AC54CN
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC COMBO CODEC/FILTER 16-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type PCM Codec/Filter
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 2
Sigma Delta No
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number TCM320
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 360389-TCM320AC54CN
Ultra Librarian 3D Model Ultra Librarian TCM320AC54CN CAD Model

Description

The TCM320AC54CN is a high-performance, integrated circuit developed by Texas Instruments, renowned for its innovation in the semiconductor industry. This particular product is designed to cater to a wide range of applications, offering both reliability and versatility to designers and engineers across various fields.

Key Features:

  • Advanced Integration: The TCM320AC54CN integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • High-Speed Operation: Engineered to operate at high speeds, this IC can handle fast signal processing, making it suitable for demanding applications.
  • Low Power Consumption: With energy efficiency in mind, the TCM320AC54CN is designed to consume minimal power, which is crucial for battery-powered devices and applications where power saving is a priority.
  • Robust Performance: Texas Instruments' commitment to quality ensures that this product delivers stable and robust performance even in challenging environmental conditions.
  • Wide Application Range: The versatility of the TCM320AC54CN allows it to be used in various applications, from telecommunications to industrial control systems.

Applications:

  • Telecommunications
  • Data acquisition systems
  • Industrial control
  • Signal processing
  • Consumer electronics

The TCM320AC54CN is designed with the end-user in mind, offering a balance between performance and ease of use. Its compact form factor allows it to be integrated into space-constrained designs, while its compatibility with standard manufacturing processes makes it a cost-effective solution for mass production.

As a product of Texas Instruments, the TCM320AC54CN benefits from the company's global support network, providing designers with access to technical assistance and resources to facilitate product development and implementation.

Whether you're developing a cutting-edge communication system or looking for a reliable component for industrial automation, the TCM320AC54CN by Texas Instruments stands as a smart choice for your electronic design needs.

You May Also Be Interested in

Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
IC CODEC FILTER PCM 20DIP
Lowest to $5.4132
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Cirrus Logic Inc.
Portable Internet Audio CODEC with Headphone Driver and Programmable Sample Rates | IC CODEC PORT INTERNET 28SSOP
Lowest to $14.5814
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2555 $52.0880
38+ $2.6712 $101.5056
58+ $2.5878 $150.0924
80+ $2.5043 $200.3440
104+ $2.4208 $251.7632
139+ $2.1704 $301.6856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess