EN
  • EN
  • DE

THS3115IPWPRG4

Part No THS3115IPWPRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 110MHZ 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 1550 V/μs
-3db Bandwidth 110MHz
Current - Input Bias 330nA
Voltage - Input Offset 3mV
Operating Supply Current 4.9mA
Channel Output Current 270mA
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-HTSSOP
Win Source Part Number 1106933-THS3115IPWPRG4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian THS3115IPWPRG4 CAD Model

Description

Product Overview: THS3115IPWPRG4

The THS3115IPWPRG4 is a high-speed, current-feedback operational amplifier designed and manufactured by Texas Instruments. This amplifier is well-suited for a wide range of applications, including telecom infrastructure, active filters, line drivers, and professional audio equipment due to its impressive slew rate and wide bandwidth.

Key Features

  • High Slew Rate: The device boasts a high slew rate of 6500 V/µs, enabling it to handle rapid changes in input signals without distortion.
  • Wide Bandwidth: With a bandwidth of 145 MHz at a gain of +2, the THS3115IPWPRG4 can accurately reproduce high-frequency signals.
  • Low Distortion: The low harmonic distortion characteristics make it an ideal choice for high-fidelity audio applications.
  • Output Current: It provides an output current of ±420 mA, which is suitable for driving a wide range of loads.
  • Supply Voltage Range: The operational amplifier operates over a wide supply voltage range from ±5 V to ±15 V, offering flexibility in various circuit designs.
  • Thermal Shutdown: The device includes a thermal shutdown feature that protects it from overheating, thereby enhancing its reliability.

Package and Quality

The THS3115IPWPRG4 comes in a PowerPAD™ thermally enhanced, 14-pin TSSOP package, which aids in efficient heat dissipation. Its surface-mount design is optimized for compact and densely populated PCBs.

Applications

This operational amplifier is versatile and can be used in various applications such as:

  • Professional audio equipment
  • Video amplifiers
  • Cable drivers
  • Active filters
  • Test instrumentation

Conclusion

With its robust performance specifications and versatile application potential, the THS3115IPWPRG4 from Texas Instruments stands out as a reliable and efficient solution for demanding signal processing tasks. Its integration into a system will ensure high-speed, high-precision, and high-quality signal amplification.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess