EN
  • EN
  • DE

THS3125CPWPG4

Part No THS3125CPWPG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LOW-NOISE, HIGH-SPEED, 450 mA CURRENT FEEDBACK AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267041-THS3125CPWPG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS3125CPWPG4 CAD Model

Description

Product Overview: THS3125CPWPG4 by Texas Instruments

The THS3125CPWPG4 is a high-speed, current-feedback operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier boasts a robust feature set that caters to a wide range of applications, including telecommunication, test equipment, and active filters, making it a versatile choice for design engineers.

Key Features

  • High Bandwidth: With a bandwidth of 450 MHz, this op-amp is capable of handling high-speed signals, making it suitable for video and high-frequency applications.
  • High Output Current: The THS3125CPWPG4 can deliver an output current of up to 360 mA, which is ideal for driving heavy loads.
  • Low Distortion: It features a low total harmonic distortion (THD) which ensures signal integrity and high-quality output, essential for audio and precision measurement systems.
  • Fast Slew Rate: A slew rate of 2000 V/µs allows the device to respond quickly to changes in the input signal, which is critical for maintaining signal fidelity in fast-switching environments.
  • Single or Dual Supply Operation: This operational amplifier can operate from a single supply voltage of 5 V to 12 V, or dual supplies of ±2.5 V to ±6 V, providing flexibility in various circuit designs.
  • Thermal and Overcurrent Protection: The THS3125CPWPG4 includes built-in thermal and overcurrent protection circuits, which help to prevent damage to the device under extreme operating conditions.

Package and Quality

The THS3125CPWPG4 comes in a PowerPAD™ 14-pin TSSOP package, which not only allows for compact design but also enhances thermal performance. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding applications.

Applications

With its impressive specifications, the THS3125CPWPG4 is well-suited for a variety of applications, including:

  • Professional Video Equipment
  • Cable Drivers
  • Test and Measurement Systems
  • High-speed Data Acquisition
  • Analog-to-Digital Driver
  • Active Filtering

In summary, the THS3125CPWPG4 operational amplifier from Texas Instruments is a high-performance device that offers speed, power, and precision for advanced electronic systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0723 $60.2892
9+ $12.3671 $111.3039
13+ $11.9806 $155.7478
18+ $11.5941 $208.6938
23+ $11.2077 $257.7771
30+ $10.0482 $301.4460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess