EN
  • EN
  • DE

THS4521HD

Part No THS4521HD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description VERY LOW POWER, NEGATIVE RAIL INPUT, RAIL-TO-RAIL OUTPUT, FULLY DIFFERENTIAL AMPLIFIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
SR - Slew Rate 422.5 V/μs
GBP - Gain Bandwidth Product 81MHz
-3db Bandwidth 104.3MHz
Current - Input Bias 750nA
Voltage - Input Offset 100μV
Operating Supply Current 1mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.5 V ~ 3.6 V, ±1.25 V ~ 1.8 V
Operating Temperature Range -55°C ~ 175°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1267188-THS4521HD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS4521
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS4521HD CAD Model

Description

The THS4521HD is a low-power, fully differential operational amplifier designed by Texas Instruments, a leader in semiconductor solutions. This high-performance amplifier is tailored for precision applications requiring a balance between power efficiency and ac performance.

Key Features

  • Wide Bandwidth: The THS4521HD offers a wide bandwidth of 145 MHz, making it suitable for high-speed signal processing applications.
  • Low Distortion: With a total harmonic distortion (THD) of -94 dBc, the amplifier provides excellent signal fidelity, which is crucial for audio, instrumentation, and communication systems.
  • Low Power Consumption: This amplifier is designed for power-sensitive applications, drawing only 1.9 mA of quiescent current per channel.
  • High Output Drive: The THS4521HD is capable of driving high levels of output without compromising signal quality, making it versatile for a range of demanding applications.
  • Fully Differential Architecture: The fully differential input and output architecture provides improved noise immunity and allows for differential signaling, which is essential for reducing system noise and interference.

Applications

  • Active Filter Blocks
  • ADC Driver Amplifiers
  • Professional Audio Equipment
  • Data Acquisition Systems
  • Test and Measurement Instruments

Product Specifications

Parameter Value
Supply Voltage (VCC) ±2.25V to ±5.5V
Input Offset Voltage ±0.25 mV
Operating Temperature Range -40°C to +85°C
Package Type 8-Pin SOIC

The THS4521HD is available in a compact 8-pin SOIC package, making it ideal for space-constrained applications while providing robust performance. Whether you are designing professional audio systems, precision data acquisition, or high-speed signal processing circuits, the THS4521HD differential amplifier from Texas Instruments is an excellent choice for a wide range of applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess