EN
  • EN
  • DE
  • IT

THS7002CPWPR

Part No THS7002CPWPR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 70MHZ 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type Programmable Gain
Number of Circuits 2
Slew Rate 85 V/μs
Gain Bandwidth Product (GBP) 70MHz
-3db Bandwidth 100MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 1mV
Operating Supply Current 7mA
Channel Output Current 95mA
Supply Voltage - Operating 9 V to 32 V, ±4.5 V to 16 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 212830-THS7002CPWPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7002CPWPR CAD Model

Description

Overview of Texas Instruments THS7002CPWPR

The THS7002CPWPR is a high-performance, dual-channel, low-power amplifier designed by Texas Instruments, renowned for its precision and quality in the field of semiconductor manufacturing. This amplifier is part of the THS7002 family and is particularly suited for applications requiring high-speed signal processing with minimal distortion and low noise levels.

Key Features

  • High-Speed Performance: The THS7002CPWPR boasts a high slew rate and wide bandwidth, making it ideal for high-speed data acquisition systems, video processing, and telecommunications.
  • Dual Independent Channels: With two independent operational amplifiers in a single package, it provides flexibility in design and saves space on the circuit board.
  • Low Distortion: The device offers low harmonic distortion, ensuring the integrity of the signal is maintained throughout the amplification process.
  • Low Noise: Its low noise figures make it suitable for sensitive applications such as audio processing and medical instrumentation.
  • Power Down Feature: The THS7002CPWPR includes a power-down feature that reduces power consumption when the amplifier is not in use, contributing to energy-efficient designs.

Applications

The versatility of the THS7002CPWPR allows it to be used in a variety of applications, including:

  • Professional Audio Equipment
  • Test and Measurement Instruments
  • Active Filters and Data Acquisition Systems
  • Medical Imaging Devices
  • Communication Infrastructure

Product Specifications

The THS7002CPWPR is packaged in a compact TSSOP-14 (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. It operates over a wide supply voltage range, accommodating various system requirements. The product is also characterized for extended temperature ranges, ensuring reliable performance under varying environmental conditions.

Quality and Reliability

As with all Texas Instruments products, the THS7002CPWPR is manufactured to high standards, ensuring both quality and reliability. It is designed to meet the rigorous demands of industrial and commercial applications, providing designers with confidence in the stability and longevity of their systems.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $0.7999
Diodes Incorporated
IC OPAMP GP 2 CIRCUIT 8SO
Lowest to $0.1079
Texas Instruments
IC INST AMP 1 CIRCUIT 8VSSOP
Lowest to $7.7127
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.9537
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.5767
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $6.4103
Texas Instruments
1.2 MHZ INDUSTRY STANDARD DUAL-C
Lowest to $0.1073
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $2.3225

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2739 $57.9173
15+ $6.7889 $101.8335
23+ $6.5767 $151.2641
32+ $6.3646 $203.6672
41+ $6.1524 $252.2484
55+ $5.5160 $303.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess