EN
  • EN
  • DE

THS7316DRG4

Part No THS7316DRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC HDTV VIDEO AMP 3CH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 36MHz
Operating Supply Current 19.3mA
Channel Output Current 90mA
Supply Voltage - Operating 2.85 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 054710-THS7316DRG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7316DRG4 CAD Model

Description

The THS7316DRG4 is a high-quality, low-power, single-supply 3-channel integrated video amplifier designed and manufactured by Texas Instruments. It is specifically engineered to filter and amplify video signals to drive the cables used in video transmission applications. This amplifier is particularly well-suited for standard definition (SD) video and is capable of filtering out unwanted noise and enhancing signal quality.

Featuring a fixed gain of 6dB, the THS7316DRG4 is optimized for driving SD video signals over twisted pair cables or coaxial, ensuring that the video signal maintains its integrity even over long distances. The device operates from a single 2.7V to 5V power supply, making it versatile for various applications and design requirements.

The THS7316DRG4 comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. The device has an integrated 5th-order Butterworth filter which is pre-configured with a 9MHz cutoff frequency, making it particularly effective at rejecting out-of-band noise and preventing aliasing, thus ensuring a clean and stable video signal.

Moreover, the THS7316DRG4 features rail-to-rail output, which allows for maximum dynamic range and is especially important when operating at lower supply voltages. This capability ensures that the video signal can utilize the full range of the analog-to-digital converter (ADC) when digitizing the signal, resulting in improved image quality.

Another advantage of the THS7316DRG4 is its low quiescent current, which is particularly beneficial for battery-powered applications where power efficiency is crucial. The device also includes an enable/disable function that allows for additional power savings when the amplifier is not in use.

Overall, the THS7316DRG4 from Texas Instruments is an excellent choice for designers looking to enhance video signal quality in applications such as video conferencing equipment, security cameras, and digital video recorders. Its combination of low power consumption, high-quality filtering, and ease of use make it a valuable component in any video signal processing chain.

You May Also Be Interested in

Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
Lowest to $1.2392
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7334 $51.3380
170+ $0.6018 $102.3060
260+ $0.5830 $151.5800
355+ $0.5642 $200.2910
460+ $0.5454 $250.8840
615+ $0.4890 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess