EN
  • EN
  • DE

THS7320IYHCR

Part No THS7320IYHCR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC 3-CH INTEG VIDEO AMP 9DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Filter
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 20MHz
Slew Rate 80 V/μs
Operating Supply Current 3.5mA
Channel Output Current 65mA
Supply Voltage - Operating 2.6 V to 5 V
Mounting SMD (SMT)
Case / Package 9-DSBGA (0.96x0.96)
Win Source Part Number 111744-THS7320IYHCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS7320IYHCR CAD Model

Description

The THS7320IYHCR, manufactured by Texas Instruments, is a high-performance, low-power, triple video amplifier that is designed to meet the stringent requirements of video and imaging applications. This integrated circuit is particularly well-suited for high-definition video processing in consumer and professional video equipment, including HDTVs, digital video recorders, and video game consoles.

Key Features

  • Triple Channels: The device features three independent channels with a fixed gain of 2 V/V, enabling simultaneous processing of RGB or YPbPr video signals.
  • High Bandwidth: With a 250 MHz bandwidth at 2 V/V, the THS7320IYHCR can handle high-speed video signals without compromising the integrity of the image.
  • Integrated Filters: It includes integrated 8th-order Butterworth filters that are selectable between HD (30 MHz) and SD (8 MHz) video standards, offering flexibility in various applications.
  • Low Power Consumption: The device operates with a low power consumption, making it ideal for portable and battery-powered devices.
  • Wide Supply Range: It can be powered by a single 3.3V supply, which simplifies system power design.
  • Robust Output Drive: Capable of driving 2 Vpp into double-terminated 75 Ohm loads, the amplifier can easily interface with typical video loads.

Applications

  • High-Definition Televisions (HDTVs)
  • Digital Video Recorders (DVRs)
  • Video Game Consoles
  • Video Signal Conditioning
  • Professional Video Equipment

Package and Quality

The THS7320IYHCR comes in a compact VQFN package, which is designed to occupy minimal space on a printed circuit board (PCB), an essential factor in today's high-density electronic devices. Additionally, Texas Instruments is known for its commitment to quality and reliability, ensuring that this product meets the highest industry standards for performance and longevity.

You May Also Be Interested in

Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $3.2870
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4905 $52.3005
49+ $2.0435 $100.1315
76+ $1.9797 $150.4572
105+ $1.9158 $201.1590
135+ $1.8520 $250.0200
181+ $1.6604 $300.5324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess