EN
  • EN
  • DE

TIBPAL16L8-10MJB

Part No TIBPAL16L8-10MJB
Manufacturer Texas Instruments
Catalog Embedded Processors and Controllers
Description High-Performance Impact-X PAL< > Circuits 20-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Frequency 62.5 MHz
Lead Free Contains Lead
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Pins 20
Operating Supply Voltage 5 V
Packaging Rail/Tube
Propagation Delay 10 ns
RoHS Compliant
Win Source Part Number 1028655-TIBPAL16L8-10MJB
Categories Embedded Processors and Controllers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-10MJB CAD Model

Description

The Texas Instruments TIBPAL16L8-10MJB is a high-performance impact programmable array logic device designed to meet a wide range of application needs. This device is part of the PAL (Programmable Array Logic) family, which is known for its high speed and flexibility in addressing logic design challenges.

Key Features

  • Programmable Logic Type: This device is a PAL device that can be programmed to perform a variety of logical operations, making it suitable for multiple applications in digital circuits.
  • Speed: The TIBPAL16L8-10MJB offers a maximum propagation delay time of 10 ns, which ensures quick response times in critical applications.
  • Number of Macrocells: It contains 10 macrocells that can be individually programmed, providing the designer with flexibility in implementing complex logic functions.
  • Voltage Supply: The device operates on a 5V power supply, which is standard for many digital systems, ensuring compatibility with a wide range of other components.
  • Operating Temperature: It is designed to operate within a temperature range of 0°C to 70°C, catering to most commercial application requirements.
  • Package Type: The TIBPAL16L8-10MJB comes in a 20-pin Ceramic Dual In-line Package (CDIP), which provides robust protection for the device and is suitable for high-reliability applications.

Applications

The versatility of the TIBPAL16L8-10MJB allows it to be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Data processing
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TIBPAL16L8-10MJB is no exception. This product is manufactured under stringent conditions to ensure high standards of performance and longevity, making it a reliable choice for designers and engineers.

Conclusion

The TIBPAL16L8-10MJB is a versatile, high-speed programmable logic device that offers designers the flexibility to address complex logic design requirements. Its robust packaging, combined with the quality assurance of Texas Instruments, makes it a smart choice for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74715V1G / NCV7471 System Basis Chip (SBC) Interface Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, UQFN-20, RoHS
Lowest to $6.5292
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess