EN
  • EN
  • DE

TIBPAL16L8-25CFN

Part No TIBPAL16L8-25CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IC PLD 25NS 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed(Frequency) 25ns
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 081369-TIBPAL16L8-25CFN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL16L8-25CFN CAD Model

Description

Product Overview: TIBPAL16L8-25CFN

The TIBPAL16L8-25CFN is a high-performance impact programmable array logic device designed and manufactured by Texas Instruments. This versatile component is part of the PAL (Programmable Array Logic) family, which is widely used in digital systems for implementing logic functions efficiently. The device offers a quick and flexible solution for designers looking to customize logic functions in their circuits.

Key Features

  • Speed: The TIBPAL16L8-25CFN boasts a fast propagation delay of 25 ns, ensuring high-speed operation for critical applications.
  • Programmability: It is user-programmable, allowing for the implementation of custom logic functions that can be tailored to specific design requirements.
  • Logic Elements: The device contains a matrix of AND gates feeding into a fixed array of OR gates, which can be programmed to achieve a wide variety of logic functions.
  • Outputs: It features 8 outputs that can be configured either as registered or combinatorial, offering design flexibility.
  • Input/Output Pins: There are 20 pins in total, with 10 inputs including 8 input/output pins, providing a versatile interface for various circuit configurations.
  • Power Supply: The operating voltage range for this device is typically 5V, suitable for TTL (Transistor-Transistor Logic) environments.
  • Package: It comes in a 20-pin ceramic flat package (CFN suffix), which provides robustness and reliability for a wide range of applications.

Applications

The TIBPAL16L8-25CFN is ideal for use in custom logic designs where speed and programmability are essential. It is commonly employed in:

  • Control systems
  • Communication equipment
  • Data processing
  • Automotive electronics
  • Industrial automation

With its combination of speed, flexibility, and ease of programming, the TIBPAL16L8-25CFN from Texas Instruments is an excellent choice for designers looking to create complex logic circuits without the need for extensive hardware. Whether you're developing a prototype or a full-scale production system, this PAL device can help streamline your design process and reduce time to market.

You May Also Be Interested in

Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Advanced Micro Devices
ELECTRICALLY ERASABLE PAL DEVICE / - Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC PLD 25NS 20PLCC / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC PLD 10NS 20DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 20-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
Texas Instruments
IC PLD 25NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Lowest to $2.7224
Texas Instruments
IC PLD 15NS 24DIP / IMPACT-X? PAL? Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5230 $53.3050
85+ $1.2497 $106.2245
125+ $1.2106 $151.3250
175+ $1.1716 $205.0300
225+ $1.1325 $254.8125
300+ $1.0154 $304.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess