EN
  • EN
  • DE
  • IT

TIBPAL20L8-20MJTB

Part No TIBPAL20L8-20MJTB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267311-TIBPAL20L8-20MJTB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL20L8-20MJTB CAD Model

Description

Overview of TIBPAL20L8-20MJTB

The TIBPAL20L8-20MJTB is a high-performance programmable array logic device from Texas Instruments, designed to offer flexible and customizable logic solutions for a wide range of applications. This device is part of the PAL (Programmable Array Logic) family, which allows designers to implement specific logic functions by programming the fuse map of the chip.

Key Features

  • Speed: The TIBPAL20L8-20MJTB is designed for speed, with a 20-ns maximum propagation delay, making it suitable for high-speed logic operations.
  • Logic Elements: It contains a programmable array of AND gates and a fixed array of OR gates, providing a versatile logic structure to implement a wide variety of combinatorial logic functions.
  • Inputs/Outputs: This device features 20 pins, with 10 inputs and 8 outputs, allowing for ample interfacing with other components in a system.
  • Programming Technology: The PAL device uses fuse-link programming technology, which ensures a high degree of customization while maintaining performance and reliability.
  • Power Consumption: It is designed for low power operation, making it an ideal choice for power-sensitive designs.
  • Package: The TIBPAL20L8-20MJTB comes in a 20-pin J-leaded ceramic chip carrier package, providing robustness and durability for various environments.

Applications

The versatility of the TIBPAL20L8-20MJTB makes it suitable for a wide range of applications, including:

  • Automotive systems
  • Industrial control systems
  • Data communication equipment
  • Embedded processors
  • Custom logic circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TIBPAL20L8-20MJTB is no exception. It is manufactured to meet the high standards expected from Texas Instruments products, ensuring stable and reliable performance in a variety of conditions.

Conclusion

Whether you're designing a complex system or simply need a specific logic function, the TIBPAL20L8-20MJTB from Texas Instruments offers a high-speed, customizable solution that can be tailored to meet the unique needs of your application.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess