EN
  • EN
  • DE

TIP47C

Part No TIP47C
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025050-TIP47C
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIP47C CAD Model

Description

The TIP47C is a cutting-edge semiconductor component manufactured by Texas Instruments, a leader in the global electronics market renowned for their high-quality and reliable products. This particular device is a part of Texas Instruments' expansive portfolio of integrated circuits designed to cater to a wide range of applications across various industries.

Key Features

  • High Performance: The TIP47C is designed to deliver exceptional performance, ensuring efficient operation within electronic circuits.
  • Durability: Built with robust materials, the TIP47C is capable of withstanding challenging conditions, which makes it suitable for use in industrial and commercial applications.
  • Energy Efficient: As with many Texas Instruments products, this component is designed to operate with minimal power consumption, contributing to energy-saving efforts in electronic designs.
  • Compatibility: The TIP47C is compatible with a wide range of other electronic components and systems, making it a versatile choice for designers and engineers.

Applications

The versatility of the TIP47C allows it to be utilized in a diverse array of applications. Common uses include but are not limited to:

  • Power management systems
  • Automotive electronics
  • Consumer electronics
  • Industrial control systems
  • Communication devices

Technical Specifications

The TIP47C boasts a set of impressive technical specifications that underline its capacity to support complex and demanding electronic functions. These specifications include a range of operating temperatures, high current handling capabilities, and a variety of packaging options to fit different assembly requirements.

Quality and Reliability

Quality and reliability are at the core of Texas Instruments' commitment to their customers. The TIP47C is subjected to rigorous testing and quality control measures to ensure it meets the highest standards of performance and reliability. Customers can trust this component to perform consistently over an extended period, making it a reliable choice for critical applications.

Support and Resources

For engineers and designers looking to integrate the TIP47C into their projects, Texas Instruments provides extensive support and resources. This includes detailed datasheets, application notes, design tools, and a responsive customer service team ready to assist with any inquiries or technical challenges.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess