EN
  • EN
  • DE
  • IT

TL061CP

Part No TL061CP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 3.5 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 30pA
Voltage - Input Offset 3mV
Operating Supply Current 200μA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 081371-TL061CP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL061CP CAD Model

Description

Overview of Texas Instruments TL061CP

The TL061CP is a low-power JFET-input operational amplifier from Texas Instruments (TI), designed to offer a well-balanced combination of performance features. It is part of the TL06x series of op-amps that are recognized for their high input impedance and low input bias currents due to the JFET technology. The TL061CP variant comes in a PDIP (Plastic Dual-In-line Package) configuration, making it suitable for various electronic applications, including those that require through-hole assembly techniques.

Key Features of TL061CP

  • Low Power Consumption: The TL061CP is optimized for low-voltage, low-power applications. It has a typical low supply current of 200 µA, which is significantly lower than that of standard op-amps, making it ideal for battery-powered devices.
  • High Input Impedance: With JFET input stages, this op-amp boasts a high input impedance, which minimizes loading on the input signal source and ensures signal integrity.
  • Low Input Bias and Offset Currents: The device exhibits low input bias and offset currents, which is beneficial for precision applications that require minimal error and drift over time.
  • Wide Common-Mode and Differential Voltage Ranges: This feature allows the TL061CP to operate effectively in a broad range of applications by accommodating input signals with a wide range of voltages.
  • Output Short-Circuit Protection: The TL061CP includes built-in output short-circuit protection, enhancing its reliability and robustness in circuit designs.
  • Low Noise: The operational amplifier has a low noise density, which is crucial for audio and instrumentation applications where signal clarity is paramount.

Applications

The TL061CP is versatile and can be used in a variety of electronic circuits. It is particularly well-suited for high-fidelity and audio pre-amplifier circuits due to its low noise characteristics. Additionally, it is commonly used in sensor signal conditioning, active filters, and general-purpose analog signal processing where power efficiency is a concern.

With its combination of features, the TL061CP from Texas Instruments is a reliable and efficient choice for designers looking for a high-performance op-amp that meets the demands of modern low-power applications.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.5049
Analog Devices Inc.
Low Cost, High Speed Rail-to-Rail Amplifiers
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $6.2149
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.6877
Texas Instruments
IC AUDIO 2 CIRCUIT 8MSOP
Lowest to $1.2764
Analog Devices Inc.
Low Noise, Precision CMOS Amplifier | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.9034
Analog Devices Inc.
IC OPAMP JFET 1 CIRCUIT TO99
Lowest to $104.4211
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306
Texas Instruments
LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $5.5005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4575 $57.1875
300+ $0.3754 $112.6200
465+ $0.3637 $169.1205
640+ $0.3519 $225.2160
825+ $0.3403 $280.7475
1,105+ $0.3051 $337.1355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,054 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess