EN
  • EN
  • DE

TL062N

Part No TL062N
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099506-TL062N
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL062N CAD Model

Description

The TL062N is a high-speed Integrated Circuit (IC) from Texas Instruments, known for its low power consumption and JFET (Junction Field-Effect Transistor) input stage, designed to offer a balance between performance and efficiency. This operational amplifier (op-amp) is well-suited for a variety of applications that require good bandwidth and slew rate while maintaining low power operation.

Featuring a typical low input bias and offset currents, the TL062N is an excellent choice for applications where low noise is crucial. With an operating voltage range from 7V to 15V, it can easily integrate into both single and split supply operations, making it versatile for various electronic circuits.

The TL062N offers an impressive slew rate of 3.5 V/μs, which is quite sufficient for moderate-speed applications. Its wide bandwidth of 1 MHz also ensures that it can handle signals with a broad range of frequencies without significant distortion. Moreover, the device features a high input impedance, which minimizes the loading effect on the input signal and preserves signal integrity.

With its low power consumption of just 200 μA/channel, the TL062N is particularly well-suited for battery-powered devices, portable instrumentation, and other power-sensitive applications. This operational amplifier can be used in various circuits, including active filters, sample-and-hold circuits, and general-purpose analog signal processing.

The TL062N comes in a standard 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, which makes it easy to handle and integrate into Printed Circuit Boards (PCBs). Its robust design ensures reliability and a long operational life, making it a trusted choice for both hobbyists and professional engineers alike.

Overall, the TL062N from Texas Instruments stands out as a reliable, efficient, and versatile component for designing low-power and cost-effective analog circuits without compromising on performance.

You May Also Be Interested in

Lucent
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess