EN
  • EN
  • DE

TL0741

Part No TL0741
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005846-TL0741
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL0741 CAD Model

Description

Product Overview: TL0741 from Texas Instruments

The TL0741 from Texas Instruments is a high-performance JFET-input operational amplifier designed to offer a perfect blend of features for a wide range of applications. This device integrates four independent op-amps into a single 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit), making it highly suitable for compact and complex electronics that require multiple amplification stages while conserving space on the PCB.

Key Features

  • Low Power Consumption: The TL0741 is optimized for low power consumption, which is critical for battery-powered and energy-efficient devices.
  • Low Input Bias and Offset Currents: Its JFET input stage ensures low input bias and offset currents, which is essential for high-impedance sensor applications and precision amplification.
  • High Input Impedance: The high input impedance minimizes loading on the input signal source, preserving signal integrity.
  • Low Noise: The device features low noise characteristics, making it an excellent choice for audio pre-amplification and other noise-sensitive applications.
  • High Slew Rate: With a high slew rate, the TL0741 can handle rapid changes in input signals, beneficial for high-frequency or fast-switching applications.
  • Wide Common-Mode and Differential Voltage Ranges: This feature allows the amplifier to operate in a variety of conditions without compromising performance.

Applications

The TL0741's versatile nature makes it suitable for a multitude of applications, including:

  • Audio processing and pre-amplification
  • Analog signal conditioning
  • Active filters and oscillators
  • Voltage followers and charge amplifiers
  • Instrumentation and sensor interfaces
  • Function generators

Overall, the TL0741 from Texas Instruments represents a reliable and efficient solution for designers looking to improve their system performance with a high-quality, integrated operational amplifier. Its combination of low power consumption, high input impedance, and low noise makes it a versatile choice for both professional and hobbyist electronic projects.

You May Also Be Interested in

TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
Panasonic
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 600V 4A 4-Pin Case TS-4K Tube
Need more? Email Us
Texas Instruments
Current Mode PWM Controller 2A 1000kHz 20-Pin CLLCC Tube
Need more? Email Us
Texas Instruments
Lowest to $1.4591
Texas Instruments
IC REG CONV DDR 1OUT 24WQFN / series Converter, DDR Voltage Regulator IC 1 Output 24-WQFN (4x4)
Lowest to $4.0118
Taiwan Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess