EN
  • EN
  • DE

TL074BCNSR

Part No TL074BCNSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 14SO  /  J-FET Amplifier 4 Circuit 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 13V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 65 pA
Voltage - Input Offset 2 mV
Current - Supply 1.4mA (x4 Channels)
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number TL074
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,000
Win Source Part Number 1099515-TL074BCNSR
Ultra Librarian 3D Model Ultra Librarian TL074BCNSR CAD Model

Description

Product Overview: TL074BCNSR from Texas Instruments

The TL074BCNSR is a high-performance, low-noise operational amplifier (op-amp) manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is designed to offer electronic engineers a combination of superior noise performance and low power consumption, making it an ideal choice for a wide range of applications, including professional audio equipment, instrumentation, and active filtering systems.

Constructed with Texas Instruments' advanced JFET-input technology, the TL074BCNSR provides users with a significant advantage in terms of speed and power efficiency. The JFET inputs ensure low input bias and offset currents, which is crucial for maintaining signal integrity in precision applications. The device also features a well-balanced, high input impedance, which further contributes to its overall stability and performance.

The TL074BCNSR comes in a compact SOP-14 (Small Outline Package) form factor, which is suitable for space-constrained applications. This package type ensures that the device can be easily integrated into a variety of printed circuit board (PCB) designs without compromising on performance or taking up excessive space.

Key specifications of the TL074BCNSR include:

  • Wide common-mode and differential voltage ranges
  • Low harmonic distortion
  • Low noise: 18 nV/√Hz at 1 kHz
  • High slew rate: 13 V/μs typical
  • Low input bias and offset currents
  • Output short-circuit protection
  • Internal frequency compensation
  • High input impedance: JFET input stage
  • Low power consumption

Engineers and designers can rely on the TL074BCNSR for its excellent audio performance, as its low harmonic distortion and noise characteristics ensure clear and accurate signal amplification. This makes it particularly suitable for studio mixers, guitar amplifiers, and other high-fidelity audio processing equipment.

With its robust design and versatile features, the TL074BCNSR from Texas Instruments stands out as a top choice for professionals seeking an op-amp that delivers both reliability and high-quality performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess